Aratas America LLC G3VM-□AY□/□DY□ MOS FET Relays Small DIP4 package with High dielectric strength type G3VM-201AY1

Description
Small DIP4 package with Dielectric Strength of 5,000 VAC between I/O Load voltage 40V/60V/200V/350V/40 0V/600V High-temperature type which can withstand temperatures up to 110°C is added to the product lineup
Request a Quote Datasheet
Description
Small DIP4 package with Dielectric Strength of 5,000 VAC between I/O Load voltage 40V/60V/200V/350V/40 0V/600V High-temperature type which can withstand temperatures up to 110°C is added to the product lineup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
G3VM-□AY□/□DY□ MOS FET Relays Small DIP4 package with High dielectric strength type - G3VM-201AY1 - Aratas America LLC
Hoffman Estates, IL, United States
G3VM-□AY□/□DY□ MOS FET Relays Small DIP4 package with High dielectric strength type
G3VM-201AY1
G3VM-□AY□/□DY□ MOS FET Relays Small DIP4 package with High dielectric strength type G3VM-201AY1
Small DIP4 package with Dielectric Strength of 5,000 VAC between I/O Load voltage 40V/60V/200V/350V/40 0V/600V High-temperature type which can withstand temperatures up to 110°C is added to the product lineup

Small DIP4 package with Dielectric
Strength of 5,000 VAC between I/O

  • Load voltage 40V/60V/200V/350V/400V/600V
  • High-temperature type which can withstand temperatures up to 110°C is added to the product lineup
Supplier's Site Datasheet
Solid State Relays - G3VM-201AY1 - 1176429-G3VM-201AY1 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - G3VM-201AY1
1176429-G3VM-201AY1
Solid State Relays - G3VM-201AY1 1176429-G3VM-201AY1
Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 1176429-G3VM-201AY1 Termination Style: PC Pin Mounting Style: Through Hole Output Type: AC, DC Circuit: SPST-NO (1 Form A) Load Current: 250mA Categories: Relays Supplier Device Package: 4-DIP Manufacturer Homepage: www.omron.com/index3 .html Manufacturer Package: 4-DIP On-State Resistance (Maximum): 8 Ohms Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 200V Parts Input Voltage (V): 1.27VDC

Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 1176429-G3VM-201AY1
Termination Style: PC Pin
Mounting Style: Through Hole
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Load Current: 250mA
Categories: Relays
Supplier Device Package: 4-DIP
Manufacturer Homepage: www.omron.com/index3.html
Manufacturer Package: 4-DIP
On-State Resistance (Maximum): 8 Ohms
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 400
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 200V
Parts Input Voltage (V): 1.27VDC

Buy Now
Solid State Relays - Z12316-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
Z12316-ND
Solid State Relays Z12316-ND
"Solid State SPST-NO (1 Form A) 4-DIP (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 4-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
G3VM-201AY1
Solid State Relays - PCB Mount G3VM-201AY1
Solid State Relays - PCB Mount MOS-FET RELAY

Solid State Relays - PCB Mount MOS-FET RELAY

Buy Now Datasheet
Relays - Solid State Relays G3VM-201AY1
SSR RELAY SPST-NO 250MA 0-200V

SSR RELAY SPST-NO 250MA 0-200V

Supplier's Site
Mosfet Relay, Spst-No, 200V, 0.25A; Contact Form Omron Electronic Components - 76Y2575 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 200V, 0.25A; Contact Form Omron Electronic Components
76Y2575
Mosfet Relay, Spst-No, 200V, 0.25A; Contact Form Omron Electronic Components 76Y2575
MOSFET RELAY, SPST-NO, 200V, 0.25A; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:200V; Load Current:250mA; MOSFET Relay Package Style:DIP-4; Relay Mounting:Through Hole; Relay Terminals:PC Pin RoHS Compliant: Yes

MOSFET RELAY, SPST-NO, 200V, 0.25A; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:200V; Load Current:250mA; MOSFET Relay Package Style:DIP-4; Relay Mounting:Through Hole; Relay Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number G3VM-201AY1 1176429-G3VM-201AY1 Z12316-ND G3VM-201AY1 G3VM-201AY1 76Y2575
Product Name G3VM-□AY□/□DY□ MOS FET Relays Small DIP4 package with High dielectric strength type Solid State Relays - G3VM-201AY1 Solid State Relays Solid State Relays - PCB Mount Relays - Solid State Relays Mosfet Relay, Spst-No, 200V, 0.25A; Contact Form Omron Electronic Components
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C) -4 to 149 F (-20 to 65 C)
Mounting PCBoard; Through Hole PCBoard Through Hole PCBoard; Through Hole
Input Voltage (Control Signal) Type DC DC
Switch Configuration FormA FormA; SPST-NO (1 Form A)
Unlock Full Specs
to access all available technical data

Similar Products

G3VM-21UV11/51UV/61UV MOS FET Relays VSON(R), Voltage Driving Type - G3VM-21UV11 - Aratas America LLC
Specs
Operating Temp -40 to 230 F (-40 to 110 C)
View Details
4 suppliers
G3VM-35□G□/351VY/401G□/401VY MOSFET Relays SOP 4-pin, General-purpose Type - G3VM-401G1(TR) - Aratas America LLC
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
6 suppliers
Solid State Relays - Z2462-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
5 suppliers
Solid State Relays - Z6437DKR-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
5 suppliers