Infineon Technologies AG Sensors, Transducers - Magnetic Sensors - Switches (Solid State) TLE49641MXTSA1

Description
Win Source Part Number: 978573-TLE49641MXTSA 1 Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Features: Temperature Compensated Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Open Drain Function: Unipolar Switch Test Condition: 25°C Polarization: South Pole Current - Supply (Max): 2.5mA Current - Output (Max): 25mA Sensing Range: 23.5mT Trip, 8.4mT Release Voltage - Supply: 3V ~ 32V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: PG-SOT23-3-15 Temperature Range - Operating: -40°C ~ 170°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: TLE49641MXTSA1TR,TLE 49641MXTSA1CT,TLE496 41MXTSA1DKR,IFEINFTL E49641MXTSA1,2156-TL E49641MXTSA1,SP00092 3326 Base Product Number: TLE49641
Request a Quote Datasheet
Description
Win Source Part Number: 978573-TLE49641MXTSA 1 Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Features: Temperature Compensated Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Open Drain Function: Unipolar Switch Test Condition: 25°C Polarization: South Pole Current - Supply (Max): 2.5mA Current - Output (Max): 25mA Sensing Range: 23.5mT Trip, 8.4mT Release Voltage - Supply: 3V ~ 32V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: PG-SOT23-3-15 Temperature Range - Operating: -40°C ~ 170°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: TLE49641MXTSA1TR,TLE 49641MXTSA1CT,TLE496 41MXTSA1DKR,IFEINFTL E49641MXTSA1,2156-TL E49641MXTSA1,SP00092 3326 Base Product Number: TLE49641
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 978573-TLE49641MXTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
978573-TLE49641MXTSA1
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 978573-TLE49641MXTSA1
Win Source Part Number: 978573-TLE49641MXTSA 1 Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Features: Temperature Compensated Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Open Drain Function: Unipolar Switch Test Condition: 25°C Polarization: South Pole Current - Supply (Max): 2.5mA Current - Output (Max): 25mA Sensing Range: 23.5mT Trip, 8.4mT Release Voltage - Supply: 3V ~ 32V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: PG-SOT23-3-15 Temperature Range - Operating: -40°C ~ 170°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: TLE49641MXTSA1TR,TLE 49641MXTSA1CT,TLE496 41MXTSA1DKR,IFEINFTL E49641MXTSA1,2156-TL E49641MXTSA1,SP00092 3326 Base Product Number: TLE49641

Win Source Part Number: 978573-TLE49641MXTSA1
Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Series: Automotive, AEC-Q100
Features: Temperature Compensated
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: Open Drain
Function: Unipolar Switch
Test Condition: 25°C
Polarization: South Pole
Current - Supply (Max): 2.5mA
Current - Output (Max): 25mA
Sensing Range: 23.5mT Trip, 8.4mT Release
Voltage - Supply: 3V ~ 32V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: PG-SOT23-3-15
Temperature Range - Operating: -40°C ~ 170°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: TLE49641MXTSA1TR,TLE49641MXTSA1CT,TLE49641MXTSA1DKR,IFEINFTLE49641MXTSA1,2156-TLE49641MXTSA1,SP000923326
Base Product Number: TLE49641

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 978573-TLE49641MXTSA1
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mounting PCBoard; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - G3VM-41LR4(TR05)CT-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Approvals RoHS
View Details
4 suppliers
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state relay module - 857-734 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0120 amps
View Details
4 suppliers
Solid State Interface Relays - 8198798 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details