Aratas America LLC Solid State Relays G3VM-201DY

Description
"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - Z8594-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
Z8594-ND
Solid State Relays Z8594-ND
"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - G3VM-201DY - 872508-G3VM-201DY - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - G3VM-201DY
872508-G3VM-201DY
Solid State Relays - G3VM-201DY 872508-G3VM-201DY
Manufacturer: Omron Win Source Part Number: 872508-G3VM-201DY Series: G3VM Features: Solid State SPST-NO (1 Form A) 4-SMD (0.300", 7.62mm) Package: 4-SMD (0.300", 7.62mm) Package: Tube Mounting: Surface Mount Family Name: G3VM Categories: Relays Case / Package: 4-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) HTSUS: 8536.41.0030 Other Part Number: G3VM-201DY-ND, G3VM201DY, Z8594

Manufacturer: Omron
Win Source Part Number: 872508-G3VM-201DY
Series: G3VM
Features: Solid State SPST-NO (1 Form A) 4-SMD (0.300", 7.62mm)
Package: 4-SMD (0.300", 7.62mm)
Package: Tube
Mounting: Surface Mount
Family Name: G3VM
Categories: Relays
Case / Package: 4-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 400
MSL Level: 1 (Unlimited)
HTSUS: 8536.41.0030
Other Part Number: G3VM-201DY-ND, G3VM201DY, Z8594

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
G3VM-201DY
Solid State Relays - PCB Mount G3VM-201DY
Solid State Relays - PCB Mount 200V, SPST-NO, SMD4 SMT 250mA 5ohm 90pF

Solid State Relays - PCB Mount 200V, SPST-NO, SMD4 SMT 250mA 5ohm 90pF

Buy Now Datasheet
Relays - Solid State Relays - G3VM-201DY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
G3VM-201DY
Relays - Solid State Relays G3VM-201DY
SSR RELAY SPST-NO 250MA 0-200V

SSR RELAY SPST-NO 250MA 0-200V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number Z8594-ND 872508-G3VM-201DY G3VM-201DY G3VM-201DY
Product Name Solid State Relays Solid State Relays - G3VM-201DY Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard PCBoard; Surface Mount Surface Mount
Switch Configuration FormA
Approvals RoHS RoHS
Operating Temp -40 to 185 F (-40 to 85 C) -4 to 149 F (-20 to 65 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2946-859-720-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 104 F (-25 to 40 C)
View Details
2 suppliers
Series-1 Relay - A1240 - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
7 suppliers
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details