The TLE4964-6M is a high-precision unipolar Hall effect switch designed for automotive applications, available in a PG-SOT23-3-15 package. It operates with a supply voltage range of 3 V to 32 V and functions over a junction temperature range of -40 °C to 170 °C. The device features an open-drain output and is magnetically triggered with a typical operate point of 5.4 mT and release point of 0.9 mT. It is qualified to meet AEC-Q100 standards for automotive reliability.
Win Source Part Number: 1099715-TLE49646MXTM
Category: Sensors, Transducers>Magnetic
Series: Automotive, AEC-Q100
Features: Temperature Compensated
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: Open Drain
Function: Unipolar Switch
Test Condition: 25°C
Polarization: South Pole
Current - Supply (Max): 2.5mA
Current - Output (Max): 25mA
Sensing Range: 5.4mT Trip, 0.9mT Release
Voltage - Supply: 3V ~ 32V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: PG-SOT23-3-15
Temperature Range - Operating: -40°C ~ 170°C (TJ)
Alternative Parts (Cross-Reference): DRV5013BCQDBZR; DRV5013AGQDBZR; DRV5013ADQDBZR; SS360ST; SS360NT; SS343RT; DRV5053VAQDBZR; DRV5053OAQDBZT; DRV5033AJQDBZTSP0010
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: TLE49646MXTMA1TR,215
Base Product Number: TLE49646
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 1099715-TLE49646MXTMA1 |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Mounting | PCBoard; SMD (SMT) |