Infineon Technologies AG Power - Solid State Relays - Photovoltaic Relays - PVDZ172NS PVDZ172NS

Description
1 Form A Photovoltaic Relay in a mod. 8-pin SMT Package 60 V, 1.5 A DC single-pole Photovoltaic Relay in a mod. 8-pin SMT Package. This normally open solid-state relay can replace electromechanical relays used for general purpose switching of DC loads. These units overcome the limitations of both electromechanical and reed relays by offering the solid-state advantages of high sensitivity, miniaturization, no contact bounce, long operational life, insensitivity to external magnetic fields, shock and vibration, and high reliability inherent with solid state technology. They are ideally suited for switching high currents or low level signals without distortion or injection of electrical noise. Summary of Features 250 mΩ On-Resistance 1.5 Amp capacity 4.000 V(rms) I/O Isolation Bounce-Free Operation Solid state reliability UL recognized ESD Tolerance: 4000 V human body model 500 V machine model Potential Applications Portable electronics Programmable logic controllers Computers and peripheral devices Audio equipment Power supplies and power distribution Instrumentation Electro mechanical relay replacement
Request a Quote Datasheet
Description
1 Form A Photovoltaic Relay in a mod. 8-pin SMT Package 60 V, 1.5 A DC single-pole Photovoltaic Relay in a mod. 8-pin SMT Package. This normally open solid-state relay can replace electromechanical relays used for general purpose switching of DC loads. These units overcome the limitations of both electromechanical and reed relays by offering the solid-state advantages of high sensitivity, miniaturization, no contact bounce, long operational life, insensitivity to external magnetic fields, shock and vibration, and high reliability inherent with solid state technology. They are ideally suited for switching high currents or low level signals without distortion or injection of electrical noise. Summary of Features 250 mΩ On-Resistance 1.5 Amp capacity 4.000 V(rms) I/O Isolation Bounce-Free Operation Solid state reliability UL recognized ESD Tolerance: 4000 V human body model 500 V machine model Potential Applications Portable electronics Programmable logic controllers Computers and peripheral devices Audio equipment Power supplies and power distribution Instrumentation Electro mechanical relay replacement
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Solid State Relays - Photovoltaic Relays - PVDZ172NS - PVDZ172NS - Infineon Technologies AG
Neubiberg, Germany
Power - Solid State Relays - Photovoltaic Relays - PVDZ172NS
PVDZ172NS
Power - Solid State Relays - Photovoltaic Relays - PVDZ172NS PVDZ172NS
1 Form A Photovoltaic Relay in a mod. 8-pin SMT Package 60 V, 1.5 A DC single-pole Photovoltaic Relay in a mod. 8-pin SMT Package. This normally open solid-state relay can replace electromechanical relays used for general purpose switching of DC loads. These units overcome the limitations of both electromechanical and reed relays by offering the solid-state advantages of high sensitivity, miniaturization, no contact bounce, long operational life, insensitivity to external magnetic fields, shock and vibration, and high reliability inherent with solid state technology. They are ideally suited for switching high currents or low level signals without distortion or injection of electrical noise. Summary of Features 250 mΩ On-Resistance 1.5 Amp capacity 4.000 V(rms) I/O Isolation Bounce-Free Operation Solid state reliability UL recognized ESD Tolerance: 4000 V human body model 500 V machine model Potential Applications Portable electronics Programmable logic controllers Computers and peripheral devices Audio equipment Power supplies and power distribution Instrumentation Electro mechanical relay replacement

1 Form A Photovoltaic Relay in a mod. 8-pin SMT Package

60 V, 1.5 A DC single-pole Photovoltaic Relay in a mod. 8-pin SMT Package. This normally open solid-state relay can replace electromechanical relays used for general purpose switching of DC loads. These units overcome the limitations of both electromechanical and reed relays by offering the solid-state advantages of high sensitivity, miniaturization, no contact bounce, long operational life, insensitivity to external magnetic fields, shock and vibration, and high reliability inherent with solid state technology. They are ideally suited for switching high currents or low level signals without distortion or injection of electrical noise.


Summary of Features

  • 250 mΩ On-Resistance
  • 1.5 Amp capacity
  • 4.000 V(rms) I/O Isolation
  • Bounce-Free Operation
  • Solid state reliability
  • UL recognized
  • ESD Tolerance:
    • 4000 V human body model
    • 500 V machine model

Potential Applications

  • Portable electronics
  • Programmable logic controllers
  • Computers and peripheral devices
  • Audio equipment
  • Power supplies and power distribution
  • Instrumentation
  • Electro mechanical relay replacement
Supplier's Site Datasheet
Solid State Relays - PVDZ172NS - 1240851-PVDZ172NS - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PVDZ172NS
1240851-PVDZ172NS
Solid State Relays - PVDZ172NS 1240851-PVDZ172NS
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1240851-PVDZ172NS Manufacturer Homepage: www.irf.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1240851-PVDZ172NS
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now
Solid State Relays - PVDZ172NS-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
PVDZ172NS-ND
Solid State Relays PVDZ172NS-ND
"Solid State SPST-NO (1 Form A) 8-SMD (0.300"", 7.62mm), 4 Leads"

"Solid State SPST-NO (1 Form A) 8-SMD (0.300"", 7.62mm), 4 Leads"

Buy Now Datasheet
Relays - Solid State Relays - PVDZ172NS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
PVDZ172NS
Relays - Solid State Relays PVDZ172NS
SSR RELAY SPST-NO 1.5A 0-60V

SSR RELAY SPST-NO 1.5A 0-60V

Supplier's Site

Technical Specifications

  Infineon Technologies AG Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number PVDZ172NS 1240851-PVDZ172NS PVDZ172NS-ND PVDZ172NS
Product Name Power - Solid State Relays - Photovoltaic Relays - PVDZ172NS Solid State Relays - PVDZ172NS Solid State Relays Relays - Solid State Relays
Approvals RoHS
Isolation Voltage 4 kilovolts
Mounting PCBoard PCBoard Surface Mount
Switch Configuration FormA
Unlock Full Specs
to access all available technical data

Similar Products

Power - Solid State Relays - Photovoltaic Relays - PVG612A - PVG612A - Infineon Technologies AG
Specs
Approvals RoHS
Isolation Voltage 4 kilovolts
View Details
4 suppliers
Solid State Relays - PVA3354N-ND - DigiKey
Infineon Technologies AG
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
Solid State Relays - PVT412-ND - DigiKey
Infineon Technologies AG
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
3 suppliers