Schneider Electric Relay;SSR;Programmable;Ctrl-V 24DC;12 Pin;8DC Input;4 output;Zelio2-Logic SR2B121BD

Description
The Zelio2-Logic Relay is more than a typical relay. It will accept inputs and has relay outputs like a programmable controller, but cannot be connected to a network. Because it has timers, counters and clocks that can be programmed, this product is ideal for applications where a typical relay, timer or time clock isn't enough, but a PLC is not justified. Programming can be done on the relay or by using the Zelio-Soft software on a Windows-based computer. Includes Clock Inputs: 24 VDC Outputs: 8 Amp, 250 VAC Features: Designed for Use in Small Automated Systems Can Be Used in Industrial and Commercial Applications No Charge for Software. For Latest Version, Contact Your Local Allied Sales Representative
Description
The Zelio2-Logic Relay is more than a typical relay. It will accept inputs and has relay outputs like a programmable controller, but cannot be connected to a network. Because it has timers, counters and clocks that can be programmed, this product is ideal for applications where a typical relay, timer or time clock isn't enough, but a PLC is not justified. Programming can be done on the relay or by using the Zelio-Soft software on a Windows-based computer. Includes Clock Inputs: 24 VDC Outputs: 8 Amp, 250 VAC Features: Designed for Use in Small Automated Systems Can Be Used in Industrial and Commercial Applications No Charge for Software. For Latest Version, Contact Your Local Allied Sales Representative

Suppliers

Company
Product
Description
Supplier Links
Relay;SSR;Programmable;Ctrl-V 24DC;12 Pin;8DC Input;4 output;Zelio2-Logic - 70007326 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Programmable;Ctrl-V 24DC;12 Pin;8DC Input;4 output;Zelio2-Logic
70007326
Relay;SSR;Programmable;Ctrl-V 24DC;12 Pin;8DC Input;4 output;Zelio2-Logic 70007326
The Zelio2-Logic Relay is more than a typical relay. It will accept inputs and has relay outputs like a programmable controller, but cannot be connected to a network. Because it has timers, counters and clocks that can be programmed, this product is ideal for applications where a typical relay, timer or time clock isn't enough, but a PLC is not justified. Programming can be done on the relay or by using the Zelio-Soft software on a Windows-based computer. Includes Clock Inputs: 24 VDC Outputs: 8 Amp, 250 VAC Features: Designed for Use in Small Automated Systems Can Be Used in Industrial and Commercial Applications No Charge for Software. For Latest Version, Contact Your Local Allied Sales Representative

The Zelio2-Logic Relay is more than a typical relay. It will accept inputs and has relay outputs like a programmable controller, but cannot be connected to a network. Because it has timers, counters and clocks that can be programmed, this product is ideal for applications where a typical relay, timer or time clock isn't enough, but a PLC is not justified. Programming can be done on the relay or by using the Zelio-Soft software on a Windows-based computer.

  • Includes Clock
  • Inputs: 24 VDC
  • Outputs: 8 Amp, 250 VAC
    Features:
  • Designed for Use in Small Automated Systems
  • Can Be Used in Industrial and Commercial Applications
  • No Charge for Software. For Latest Version, Contact Your Local Allied Sales Representative
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Universal Process Controllers
Product Number 70007326
Product Name Relay;SSR;Programmable;Ctrl-V 24DC;12 Pin;8DC Input;4 output;Zelio2-Logic
Unlock Full Specs
to access all available technical data

Similar Products

SLC 5/05 32K Controller - 1747-L552 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Form Factor Chassis
Standards and Compliance Other; GOST,KC,MARINE
View Details
AERZENWebView -  - Aerzen USA Corp.
Aerzen USA Corp.
Specs
Form Factor Remote access via internet compatible devices
Interface Web
Media Other; Oil Levels, System Pressure
View Details
Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details