The APC Smart-UPS X 3000VA is a rack-mounted uninterruptible power supply (UPS) designed for internetworking, server, and telecom applications. It operates at a nominal input voltage of 120V and provides a maximum output power of 2700W with a sine wave output waveform. The UPS features a line-interactive topology and includes three NEMA 5-15R outlets, three NEMA 5-20R outlets, and one NEMA L5-30R outlet. With a total weight of approximately 84.77 lbs (38.45 kg) and a 2U rack height, it is suitable for standard rack installations. The device has an efficiency rating of 70-153V at full load and a maximum output current of 15A. It supports an input frequency of 50/60 Hz and has a transfer time of 2-4 ms. The UPS is equipped with a network management card for remote monitoring and management. The battery type is lead-acid, with a typical recharge time of 3 hours and a battery life expectancy of 3 to 5 years. The unit operates effectively in ambient temperatures ranging from 32°F to 104°F (0°C to 40°C) and has a surge energy rating of 540J. It is compliant with various standards, including ENERGY STAR and RoHS, and comes with a 3-year warranty for the unit (excluding the battery).
UPS, SMART-UPS, 120V, 3000VA / 2700W; Power Supply Approvals:ITE; No. of Outlets:7Outlets; Capacity (VA / W):2.88kVA / 2.7kW; Input Voltage AC Max:120V; Output Voltage:120VAC; Backup Time - Full Load:-; Length:26.26"; Width:17" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 21T9530 |
| Product Name | Ups, Smart-Ups, 120V, 3000Va / 2700W; Power Supply Approvals Apc |
| Regulatory Compliance | RoHS Compliant |