Juno Lighting Group Outdoor Wall Light S413M-BLK

Description
STRAIGHT ARM TYPE BLACK POWDER COATED FINISH UL, CSA, ETL APPROVAL NO LAMP INCLUDED GU5.3 BI-PIN MR16 HALOGEN LAMP TYPE 75 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 12 V LAMP/BALLAST VOLTAGE ACCULITE[TM] BRAND APPLICATION WET LOCATION KIT INCLUDES 6 AND 12 INCH EXTENSION, TRANSFORMER, MOUNTING HARDWARE, INSTRUCTION S413 MODEL
Datasheet
Description
STRAIGHT ARM TYPE BLACK POWDER COATED FINISH UL, CSA, ETL APPROVAL NO LAMP INCLUDED GU5.3 BI-PIN MR16 HALOGEN LAMP TYPE 75 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 12 V LAMP/BALLAST VOLTAGE ACCULITE[TM] BRAND APPLICATION WET LOCATION KIT INCLUDES 6 AND 12 INCH EXTENSION, TRANSFORMER, MOUNTING HARDWARE, INSTRUCTION S413 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - S413M-BLK - Juno Lighting Group
Des Plaines, IL, USA
Outdoor Wall Light
S413M-BLK
Outdoor Wall Light S413M-BLK
STRAIGHT ARM TYPE BLACK POWDER COATED FINISH UL, CSA, ETL APPROVAL NO LAMP INCLUDED GU5.3 BI-PIN MR16 HALOGEN LAMP TYPE 75 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 12 V LAMP/BALLAST VOLTAGE ACCULITE[TM] BRAND APPLICATION WET LOCATION KIT INCLUDES 6 AND 12 INCH EXTENSION, TRANSFORMER, MOUNTING HARDWARE, INSTRUCTION S413 MODEL
  • STRAIGHT ARM TYPE
  • BLACK POWDER COATED FINISH
  • UL, CSA, ETL APPROVAL
  • NO LAMP INCLUDED
  • GU5.3 BI-PIN MR16 HALOGEN LAMP TYPE
  • 75 W LAMP WATTAGE
  • ALUMINUM HOUSING MATERIAL
  • 12 V LAMP/BALLAST VOLTAGE
  • ACCULITE[TM] BRAND
  • APPLICATION WET LOCATION
  • KIT INCLUDES 6 AND 12 INCH EXTENSION, TRANSFORMER, MOUNTING HARDWARE, INSTRUCTION
  • S413 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number S413M-BLK
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details