Juno Lighting Group Outdoor Wall Light S314X3-BZP

Description
STRAIGHT ARM TYPE 18 INCH L X 6 1/2 INCH W SIZE BRONZE POWDER COATED FINISH ETL APPROVAL CERAMIC METAL HALIDE BALLAST TYPE GX10 TWIST LOCK MR16 CERAMIC METAL HALIDE LAMP TYPE 39 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL ALFA[T], JUNO[R] BRAND KIT INCLUDES 6 AND 12 INCH EXTENSION, BALLAST, MOUNTING HARDWARE, INSTRUCTION S314 MODEL
Datasheet
Description
STRAIGHT ARM TYPE 18 INCH L X 6 1/2 INCH W SIZE BRONZE POWDER COATED FINISH ETL APPROVAL CERAMIC METAL HALIDE BALLAST TYPE GX10 TWIST LOCK MR16 CERAMIC METAL HALIDE LAMP TYPE 39 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL ALFA[T], JUNO[R] BRAND KIT INCLUDES 6 AND 12 INCH EXTENSION, BALLAST, MOUNTING HARDWARE, INSTRUCTION S314 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - S314X3-BZP - Juno Lighting Group
Des Plaines, IL, USA
Outdoor Wall Light
S314X3-BZP
Outdoor Wall Light S314X3-BZP
STRAIGHT ARM TYPE 18 INCH L X 6 1/2 INCH W SIZE BRONZE POWDER COATED FINISH ETL APPROVAL CERAMIC METAL HALIDE BALLAST TYPE GX10 TWIST LOCK MR16 CERAMIC METAL HALIDE LAMP TYPE 39 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL ALFA[T], JUNO[R] BRAND KIT INCLUDES 6 AND 12 INCH EXTENSION, BALLAST, MOUNTING HARDWARE, INSTRUCTION S314 MODEL
  • STRAIGHT ARM TYPE
  • 18 INCH L X 6 1/2 INCH W SIZE
  • BRONZE POWDER COATED FINISH
  • ETL APPROVAL
  • CERAMIC METAL HALIDE BALLAST TYPE
  • GX10 TWIST LOCK MR16 CERAMIC METAL HALIDE LAMP TYPE
  • 39 W LAMP WATTAGE
  • ALUMINUM HOUSING MATERIAL
  • ALFA[T], JUNO[R] BRAND
  • KIT INCLUDES 6 AND 12 INCH EXTENSION, BALLAST, MOUNTING HARDWARE, INSTRUCTION
  • S314 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number S314X3-BZP
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details