Juno Lighting Group Lighting Fixture S2X2PP-39401-BL2

Description
23 3/4 INCH L X 23 3/4 INCH W X 6 INCH H SIZE BLACK FINISH UL, CSA APPROVAL PARABOLIC LED LUMINAIRE LED LAMP TYPE 120 V INPUT VOLTAGE 50000 LIFE IN HOUR STAMPED STEEL REFLECTOR TYPE 3900 LUMEN INTENSITY STAMPED STEEL REFLECTOR TYPE INDY[T], JUNO[R] BRAND COLOR TEMPERATURE 4100 DEG K INSTALLATION NEW CONSTRUCTION/REMODEL S2X2PP MODEL
Datasheet
Description
23 3/4 INCH L X 23 3/4 INCH W X 6 INCH H SIZE BLACK FINISH UL, CSA APPROVAL PARABOLIC LED LUMINAIRE LED LAMP TYPE 120 V INPUT VOLTAGE 50000 LIFE IN HOUR STAMPED STEEL REFLECTOR TYPE 3900 LUMEN INTENSITY STAMPED STEEL REFLECTOR TYPE INDY[T], JUNO[R] BRAND COLOR TEMPERATURE 4100 DEG K INSTALLATION NEW CONSTRUCTION/REMODEL S2X2PP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - S2X2PP-39401-BL2 - Juno Lighting Group
Des Plaines, IL, USA
Lighting Fixture
S2X2PP-39401-BL2
Lighting Fixture S2X2PP-39401-BL2
23 3/4 INCH L X 23 3/4 INCH W X 6 INCH H SIZE BLACK FINISH UL, CSA APPROVAL PARABOLIC LED LUMINAIRE LED LAMP TYPE 120 V INPUT VOLTAGE 50000 LIFE IN HOUR STAMPED STEEL REFLECTOR TYPE 3900 LUMEN INTENSITY STAMPED STEEL REFLECTOR TYPE INDY[T], JUNO[R] BRAND COLOR TEMPERATURE 4100 DEG K INSTALLATION NEW CONSTRUCTION/REMODEL S2X2PP MODEL
  • 23 3/4 INCH L X 23 3/4 INCH W X 6 INCH H SIZE
  • BLACK FINISH
  • UL, CSA APPROVAL
  • PARABOLIC LED LUMINAIRE
  • LED LAMP TYPE
  • 120 V INPUT VOLTAGE
  • 50000 LIFE IN HOUR
  • STAMPED STEEL REFLECTOR TYPE
  • 3900 LUMEN INTENSITY
  • STAMPED STEEL REFLECTOR TYPE
  • INDY[T], JUNO[R] BRAND
  • COLOR TEMPERATURE 4100 DEG K
  • INSTALLATION NEW CONSTRUCTION/REMODEL
  • S2X2PP MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number S2X2PP-39401-BL2
Product Name Lighting Fixture
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details