Win Source Part Number: 1089465-RXM4AB2F7
Category: Relays>Power Relays, Over 2 Amps
Series: Harmony
Termination Style: Plug In
Features: Lighted Indicator, Test Button
Package: Box
Contact Form: 4PDT (4 Form C)
Contact Material: Silver Nickel (AgNi)
Standard Package: 1
Coil Resistance: 4.43 kOhms
Coil Current: 27.1 mA
Operate Time: 20 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 120VAC
Contact Rating (Current): 5 A
Switching Voltage: 250VAC, 28VDC - Max
Release Time: 20 ms
Mounting Type: Socketable
Temperature Range - Operating: -40°C ~ 55°C
Alternative Parts (Cross-Reference): LY4-AC120; LY4-DC12; LY4-DC24; PT570S15; PT52AS15B;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 96 VAC
Must Release Voltage: 18 VAC
HTSUS: 8536.49.0050
Mfr: Schneider Electric
Other Names: 4008-RXM4AB2F7
ZELIO, RXM, MINIATURE PLUGIN REL
RELAY, 4PDT, 250VAC, 6A; Contact Configuration:4PDT; Coil Voltage:120VAC; Contact Current:6A; Product Range:Zelio RXM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Industrial Relays PLUG-IN RELAY 250V 6A RXM
ZELIO, RXM, MINIATURE PLUGIN REL
Miniature Plug-in relay, 250V,
| Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Galco Industrial Electronics | |
|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 1089465-RXM4AB2F7 | 4008-RXM4AB2F7-ND | 13M2838 | RXM4AB2F7 | RXM4AB2F7 | RXM4AB2F7 |
| Product Name | Relays - Power Relays, Over 2 Amps | Power Relays, Over 2 Amps | Relay, 4Pdt, 250Vac, 6A; Contact Configuration Schneider Electric | Industrial Relays | Relays - Power Relays, Over 2 Amps | SQD General Purpose |
| Resistance | 4430 ohms | |||||
| Mounting | PCBoard; Socketable | Socketable | Socket or Plug-in Style; Socket | Socket or Plug-in Style; Socketable | ||
| Relay Type | General | General | ||||
| Poles | Four Pole (4P) | |||||
| Throw | Double Throw | Double Throw | Double Throw |