WAGO Relay module 857-304

Description
Relay module; Nominal input voltage: 24 VDC; 1 changeover contact; Limiting continuous current: 6 A; Yellow status indicator; Module width: 6 mm; gray
Request a Quote Datasheet
Description
Relay module; Nominal input voltage: 24 VDC; 1 changeover contact; Limiting continuous current: 6 A; Yellow status indicator; Module width: 6 mm; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay module - 857-304 - WAGO
Germantown, WI, United States
Relay module
857-304
Relay module 857-304
Relay module; Nominal input voltage: 24 VDC; 1 changeover contact; Limiting continuous current: 6 A; Yellow status indicator; Module width: 6 mm; gray

Relay module; Nominal input voltage: 24 VDC; 1 changeover contact; Limiting continuous current: 6 A; Yellow status indicator; Module width: 6 mm; gray

Supplier's Site Datasheet
Electromechanical Interface Relays - 1357375 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electromechanical Interface Relays
1357375
Electromechanical Interface Relays 1357375
WAGO 857-304 Interface Relay

WAGO 857-304 Interface Relay

Supplier's Site
Power Relays, Over 2 Amps - 2946-857-304-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2946-857-304-ND
Power Relays, Over 2 Amps 2946-857-304-ND
General Purpose Relay SPDT (1 Form C) 24VDC Coil DIN Rail

General Purpose Relay SPDT (1 Form C) 24VDC Coil DIN Rail

Buy Now Datasheet
Relay, Spst, 250Vac, 6A; Contact Configuration Wago - 06R3631 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst, 250Vac, 6A; Contact Configuration Wago
06R3631
Relay, Spst, 250Vac, 6A; Contact Configuration Wago 06R3631
RELAY, SPST, 250VAC, 6A; Contact Configuration:SPST; Coil Voltage:24VDC; Contact Current:6A; Product Range:857 Series; Relay Mounting:DIN Rail; Coil Type:DC; Contact Voltage VAC:250VAC; Relay Terminals:Cage Clamp; Coil Resistance:- RoHS Compliant: Yes

RELAY, SPST, 250VAC, 6A; Contact Configuration:SPST; Coil Voltage:24VDC; Contact Current:6A; Product Range:857 Series; Relay Mounting:DIN Rail; Coil Type:DC; Contact Voltage VAC:250VAC; Relay Terminals:Cage Clamp; Coil Resistance:- RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - 857-304 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
857-304
Relays - Power Relays, Over 2 Amps 857-304
RELAY GEN PURPOSE SPDT 6A 24V

RELAY GEN PURPOSE SPDT 6A 24V

Supplier's Site
WAGO General Purpose - 857-304 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO General Purpose
857-304
WAGO General Purpose 857-304
Socket with miniature switch. rel.

Socket with miniature switch. rel.

Supplier's Site

Technical Specifications

  WAGO RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Galco Industrial Electronics
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 857-304 1357375 2946-857-304-ND 06R3631 857-304 857-304
Product Name Relay module Electromechanical Interface Relays Power Relays, Over 2 Amps Relay, Spst, 250Vac, 6A; Contact Configuration Wago Relays - Power Relays, Over 2 Amps WAGO General Purpose
Mounting DIN; DIN-35 rail DIN; Din rail DIN DIN; DIN Rail DIN; DIN Rail
Approvals 857-304:gl, ansi/isa 12.12.01, en 60664-1, en 61140, en 61810-1, ul 508; RoHS RoHS
Operating Temp -40 F (-40 C) -40 to 140 F (-40 to 60 C)
CO 1
Relay Type General General
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 288-504 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Relay module - Timer relay module - 857-640 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Relay module - 288-437 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Relay module - 2042-3819 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers