Schneider Electric General Purpose Relays RXG12ND

Description
General Purpose Relays RELAY 1CO 10A@250VAC 60VDC COIL LED+LTB
Datasheet
Description
General Purpose Relays RELAY 1CO 10A@250VAC 60VDC COIL LED+LTB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
General Purpose Relays
RXG12ND
General Purpose Relays RXG12ND
General Purpose Relays RELAY 1CO 10A@250VAC 60VDC COIL LED+LTB

General Purpose Relays RELAY 1CO 10A@250VAC 60VDC COIL LED+LTB

Buy Now Datasheet
Relay, Spdt, 250Vac, 30Vdc, 10A; Contact Configuration Schneider Electric - 37AJ0901 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 250Vac, 30Vdc, 10A; Contact Configuration Schneider Electric
37AJ0901
Relay, Spdt, 250Vac, 30Vdc, 10A; Contact Configuration Schneider Electric 37AJ0901
RELAY, SPDT, 250VAC, 30VDC, 10A; Contact Configuration:SPDT; Coil Voltage:60VDC; Contact Current:10A; Product Range:Zelio RXG Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Quick Connect; RoHS Compliant: Yes

RELAY, SPDT, 250VAC, 30VDC, 10A; Contact Configuration:SPDT; Coil Voltage:60VDC; Contact Current:10A; Product Range:Zelio RXG Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Quick Connect; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays
Product Number RXG12ND 37AJ0901
Product Name General Purpose Relays Relay, Spdt, 250Vac, 30Vdc, 10A; Contact Configuration Schneider Electric
Relay Type General
Features Latching
Poles Single Pole (SP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA22.0633 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Relay module - 788-906 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Industrial Relay - 700-CFB220EA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details