TE Connectivity Time Delay Relays 1-1423153-7

Description
Configuration Features Multiple Timing Ranges : Without Contact Features Time Delay Relay Contact Current Rating (AMP) : 10@120, 5@240 Type of Control : Knob Electrical Characteristics Time Delay Relay Input Voltage (VAC) : 120 Timing Range (Off-Time) (SEC) : 5 - 120 Mechanical Attachment Time Delay Relay Mounting Type : Chassis Mount Operation/Applicatio n Mode of Operation : Off-Delay Other Repeatability (Max) : ±5% Usage Conditions Operating Temperature Range (DEGC) : -55 - 85
Request a Quote Datasheet
Description
Configuration Features Multiple Timing Ranges : Without Contact Features Time Delay Relay Contact Current Rating (AMP) : 10@120, 5@240 Type of Control : Knob Electrical Characteristics Time Delay Relay Input Voltage (VAC) : 120 Timing Range (Off-Time) (SEC) : 5 - 120 Mechanical Attachment Time Delay Relay Mounting Type : Chassis Mount Operation/Applicatio n Mode of Operation : Off-Delay Other Repeatability (Max) : ±5% Usage Conditions Operating Temperature Range (DEGC) : -55 - 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 1-1423153-7 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
1-1423153-7
Time Delay Relays 1-1423153-7
Configuration Features Multiple Timing Ranges : Without Contact Features Time Delay Relay Contact Current Rating (AMP) : 10@120, 5@240 Type of Control : Knob Electrical Characteristics Time Delay Relay Input Voltage (VAC) : 120 Timing Range (Off-Time) (SEC) : 5 - 120 Mechanical Attachment Time Delay Relay Mounting Type : Chassis Mount Operation/Applicatio n Mode of Operation : Off-Delay Other Repeatability (Max) : ±5% Usage Conditions Operating Temperature Range (DEGC) : -55 - 85

Configuration Features


  • Multiple Timing Ranges : Without

Contact Features


  • Time Delay Relay Contact Current Rating (AMP) : 10@120, 5@240
  • Type of Control : Knob

Electrical Characteristics


  • Time Delay Relay Input Voltage (VAC) : 120
  • Timing Range (Off-Time) (SEC) : 5 - 120

Mechanical Attachment


  • Time Delay Relay Mounting Type : Chassis Mount

Operation/Application


  • Mode of Operation : Off-Delay

Other


  • Repeatability (Max) : ±5%

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 85
Buy Now
Time Delay Relays - 1-1423153-7-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
1-1423153-7-ND
Time Delay Relays 1-1423153-7-ND
Time Delay Relay Delay

Time Delay Relay Delay

Buy Now Datasheet
Time Delay Relays - 1-1423153-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
1-1423153-7
Time Delay Relays 1-1423153-7
Off-Delay Time Delay Relay DPDT (2 Form C) 5 Sec ~ 120 Sec Delay 10A @ 120VAC/30VDC Chassis Mount

Off-Delay Time Delay Relay DPDT (2 Form C) 5 Sec ~ 120 Sec Delay 10A @ 120VAC/30VDC Chassis Mount

Buy Now

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays
Product Number 1-1423153-7 1-1423153-7-ND 1-1423153-7
Product Name Time Delay Relays Time Delay Relays Time Delay Relays
Mounting Chassis Mount Chassis Mount Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
Repeat Accuracy 5 +/- %
Time Ranges 5 Sec ~ 120 Sec 5 Sec ~ 120 Sec
Timer Type Off-Delay Off-Delay
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1755078-2 - TE Connectivity
Specs
Mounting Socket or Plug-in Style; Socket
View Details
2 suppliers
Time Delay Relays - 1-1423183-0 - TE Connectivity
Specs
Mounting Flange; Mounting Bracket
View Details
2 suppliers