The RUMC21ED is a plug-in relay with 2 changeover contacts, designed for industrial control applications. It has a 48 V DC coil, a conventional thermal current rating of 10 A, and switching capacity up to 2500 VA at 250 V AC or 280 W at 28 V DC. Contacts are AgNi, with a maximum switching voltage of 250 V AC conforming to IEC. The relay operates reliably at ambient temperatures from -40 to 55 °C and meets IP40 protection. It has a mechanical durability of 5 million cycles and an electrical durability of 100,000 cycles under resistive load. The device features a lockable test button, no status LED, and cylindrical pins. It is certified to CSA, UL, and EN/IEC 61810-1 standards, and qualifies as a Green Premium product. Weight is 0.086 kg.
Industrial Relays RELAY 2CO CYL PINS 10A@250V 48VDC COIL TEST
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | RUMC21ED |
| Product Name | Industrial Relays |
| DC Coil Voltage | 48 volts |