The Controller, Digital Temp, 12Vdc, Panel; Thermocouple Type Square D by Schneider Electric is designed for precise temperature control in various applications, including HVAC, industrial machines, and packaging. It features a compact 48 x 48 mm (1/16 DIN) panel mount design and supports multiple thermocouple types, including J, K, R, B, S, T, E, N, and PLII. The device operates within a temperature range of 0 to 50 °C and offers a measurement accuracy of ±2 °C. This controller operates on a 12V DC supply and has a solid-state output rated for 40 mA. It includes an alarm output and supports auto-tuning and PID functions for enhanced control. The display is an 11-segment LCD with five digits, providing clear visibility of process values and statuses. The product is compliant with several standards, including EN 61326-1 and CSA C22.2 No 24-93, and has an IP66 rating for the front face, ensuring protection against dust and water. Engineers considering this product should note its environmental compliance, including RoHS and WEEE directives, and its operational specifications, such as a storage temperature range of -25 to 80 °C and a relative humidity tolerance of 35 to 85% without condensation.
CONTROLLER, DIGITAL TEMP, 12VDC, PANEL; Thermocouple Type:B, C, E, J, K, N, R, S, T, PL2; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:2°C; Output Voltage Max:12VDC; Output Voltage Min:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Temperature Controllers |
| Product Number | 26Y2226 |
| Product Name | Controller, Digital Temp, 12Vdc, Panel; Thermocouple Type Square D By Schneider Electric |
| Type | B, C, E, J, K, N, R, S, T, PL2 |