CONTROLLER, DIGITAL TEMP, 250VAC, PANEL; Thermocouple Type:B, C, E, J, K, N, R, S, T, PL2; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:2°C; Output Voltage Max:250VAC; Output Voltage Min:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Temperature Controllers |
| Product Number | 26Y2210 |
| Product Name | Controller, Digital Temp, 250Vac, Panel; Thermocouple Type Square D By Schneider Electric |
| Type | B, C, E, J, K, N, R, S, T, PL2 |