TE Connectivity Time Delay Relays 1-1437471-1

Description
Configuration Features Multiple Timing Ranges : Without Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Delay Time : .5 - 15 seconds Time Delay Relay Contact Current Rating (AMP) : 10A@120VAC Type of Control : Knob Dimensions Dimensions (L x W x H) (Approximate) : 50 x 50 x 83 MM  [1.97 x 1.97 x 3.27 INCH ] Electrical Characteristics Actuating System : AC Time Delay Relay Input Voltage (VAC) : 240 Mechanical Attachment Time Delay Relay Mounting Type : Socket Operation/Applicatio n Mode of Operation : On-Delay Other Repeatability (Max) : ±1% +4 msec Product Type Features Magnetic Blow-Out Device : Without Product Category : Electromechanical Relays Product Type : Relay Relay Type : Time Delay Termination Features Termination Type : 8 Pin Octal Type Plug Usage Conditions Operating Temperature Range (DEGC) : -30 - 65
Request a Quote
Description
Configuration Features Multiple Timing Ranges : Without Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Delay Time : .5 - 15 seconds Time Delay Relay Contact Current Rating (AMP) : 10A@120VAC Type of Control : Knob Dimensions Dimensions (L x W x H) (Approximate) : 50 x 50 x 83 MM  [1.97 x 1.97 x 3.27 INCH ] Electrical Characteristics Actuating System : AC Time Delay Relay Input Voltage (VAC) : 240 Mechanical Attachment Time Delay Relay Mounting Type : Socket Operation/Applicatio n Mode of Operation : On-Delay Other Repeatability (Max) : ±1% +4 msec Product Type Features Magnetic Blow-Out Device : Without Product Category : Electromechanical Relays Product Type : Relay Relay Type : Time Delay Termination Features Termination Type : 8 Pin Octal Type Plug Usage Conditions Operating Temperature Range (DEGC) : -30 - 65
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 1-1437471-1 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
1-1437471-1
Time Delay Relays 1-1437471-1
Configuration Features Multiple Timing Ranges : Without Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Delay Time : .5 - 15 seconds Time Delay Relay Contact Current Rating (AMP) : 10A@120VAC Type of Control : Knob Dimensions Dimensions (L x W x H) (Approximate) : 50 x 50 x 83 MM  [1.97 x 1.97 x 3.27 INCH ] Electrical Characteristics Actuating System : AC Time Delay Relay Input Voltage (VAC) : 240 Mechanical Attachment Time Delay Relay Mounting Type : Socket Operation/Applicatio n Mode of Operation : On-Delay Other Repeatability (Max) : ±1% +4 msec Product Type Features Magnetic Blow-Out Device : Without Product Category : Electromechanical Relays Product Type : Relay Relay Type : Time Delay Termination Features Termination Type : 8 Pin Octal Type Plug Usage Conditions Operating Temperature Range (DEGC) : -30 - 65

Configuration Features


  • Multiple Timing Ranges : Without

Contact Features


  • Contact Arrangement : 2 Form C, DPDT, 2 C/O
  • Delay Time : .5 - 15 seconds
  • Time Delay Relay Contact Current Rating (AMP) : 10A@120VAC
  • Type of Control : Knob

Dimensions


  • Dimensions (L x W x H) (Approximate) : 50 x 50 x 83 MM  [1.97 x 1.97 x 3.27 INCH ]

Electrical Characteristics


  • Actuating System : AC
  • Time Delay Relay Input Voltage (VAC) : 240

Mechanical Attachment


  • Time Delay Relay Mounting Type : Socket

Operation/Application


  • Mode of Operation : On-Delay

Other


  • Repeatability (Max) : ±1% +4 msec

Product Type Features


  • Magnetic Blow-Out Device : Without
  • Product Category : Electromechanical Relays
  • Product Type : Relay
  • Relay Type : Time Delay

Termination Features


  • Termination Type : 8 Pin Octal Type Plug

Usage Conditions


  • Operating Temperature Range (DEGC) : -30 - 65
Buy Now

Technical Specifications

  TE Connectivity
Product Category Time Delay Relays
Product Number 1-1437471-1
Product Name Time Delay Relays
Mounting Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1423170-7 - Quarktwin Technology Ltd.
Specs
Time Ranges 3 Min ~ 30 Min
Mounting Panel; Panel Mount
Timer Type Off-Delay
View Details
Time Delay Relays - 1472967-2 - TE Connectivity
Specs
Mounting Socket or Plug-in Style; Socket
View Details
Time Delay Relays - 1437493-7 - TE Connectivity
Specs
Mounting Flange; Mounting Bracket
View Details