Schneider Electric Relay, Time Delay, Spdt, 0.1S-100H, 24Vdc; Product Range Schneider Electric RE11RAMU

Description
RELAY, TIME DELAY, SPDT, 0.1S-100H, 24VDC; Product Range:-; Timer Functions:On-Delay; Time Min:0.1s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:Solid State; Supply Voltage Max:240VAC; Current Rating Nom:8A RoHS Compliant: Yes
Datasheet
Description
RELAY, TIME DELAY, SPDT, 0.1S-100H, 24VDC; Product Range:-; Timer Functions:On-Delay; Time Min:0.1s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:Solid State; Supply Voltage Max:240VAC; Current Rating Nom:8A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Time Delay, Spdt, 0.1S-100H, 24Vdc; Product Range Schneider Electric - 71K9718 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Time Delay, Spdt, 0.1S-100H, 24Vdc; Product Range Schneider Electric
71K9718
Relay, Time Delay, Spdt, 0.1S-100H, 24Vdc; Product Range Schneider Electric 71K9718
RELAY, TIME DELAY, SPDT, 0.1S-100H, 24VDC; Product Range:-; Timer Functions:On-Delay; Time Min:0.1s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:Solid State; Supply Voltage Max:240VAC; Current Rating Nom:8A RoHS Compliant: Yes

RELAY, TIME DELAY, SPDT, 0.1S-100H, 24VDC; Product Range:-; Timer Functions:On-Delay; Time Min:0.1s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:Solid State; Supply Voltage Max:240VAC; Current Rating Nom:8A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 71K9718
Product Name Relay, Time Delay, Spdt, 0.1S-100H, 24Vdc; Product Range Schneider Electric
Instrument Type Timer
Technology Electronic
Functions Delay On Timer
Unlock Full Specs
to access all available technical data

Similar Products

Clocks - 7064786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Power Supply DC/Battery
View Details
Panel Mount Timer, TH Series - TH-7PM - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT8-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Relay, Timer, 4Pdt, 0.05S-100H, 24V; Product Range Finder - 08X7299 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details