The TH-7NH is a panel-mounted elapsed timer with a 7-digit LCD display featuring 8mm high characters, powered by an internal lithium battery. It times in hours and accepts input from non-voltage contact closures, NPN open collector, PNP 6-24V DC, or 90-240V AC/DC. Timing stops when the input is removed, and reset is available via a front push button or non-voltage contact closure. The unit has screw terminals, a plastic housing, operates from -32 to 122°F (-0 to 50°C), and meets CE standards. The mounting adapter fits standard 1" x 2" panel cutouts, and the reset button can be disabled via a rear jumper.
The TH Series are elapsed timers that display time in hours or minutes. This series has a small panel footprint and is powered by a lithium battery. They have a 7-digit LCD display, a push button reset and are panel mounted. They accept a non-voltage contact closure / NPN open collector or a 90-240V AC/DC input. The unit times as long as it is receiving an input. When the input is removed the timing stops. The front reset button can be disabled if desired.
These self-powered timers are designed for applications where no external power is available and as replacements for electromechanical hour meters. They are designed for the determination and monitoring of operating time, warranty period and maintenance intervals on machines and devices. Typical applications are in mechanical processing and woodworking, the textile and paper industry, on central heating boilers, electrical furnaces, power drives, motors, rectifiers, etc.
Features
| Fargo Controls, Inc. | |
|---|---|
| Product Category | Digital Timers |
| Product Number | TH-7NH |
| Product Name | Panel Mount Timer, TH Series |
| Operating Temperature | -32 to 122 F (-36 to 50 C) |
| Instrument Type | Timer |
| Technology | Electronic |
| Number of Functions | Single |
| Direction | Up Count |