SCHURTER Inc Circuit Breakers 4404.0103

Description
Circuit Breaker Thermal 12A 240V AC 48V DC Push to Reset Through Hole
Request a Quote Datasheet
Description
Circuit Breaker Thermal 12A 240V AC 48V DC Push to Reset Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 486-3055-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
486-3055-ND
Circuit Breakers 486-3055-ND
Circuit Breaker Thermal 12A 240V AC 48V DC Push to Reset Through Hole

Circuit Breaker Thermal 12A 240V AC 48V DC Push to Reset Through Hole

Buy Now Datasheet
Circuit Breaker, Thermal, 240Vac/48Vdc, 12A; Product Range Schurter - 51X2440 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 240Vac/48Vdc, 12A; Product Range Schurter
51X2440
Circuit Breaker, Thermal, 240Vac/48Vdc, 12A; Product Range Schurter 51X2440
CIRCUIT BREAKER, THERMAL, 240VAC/48VDC, 12A; Product Range:T9-818 Series; Current Rating:12A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:PCB Through Hole RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 240VAC/48VDC, 12A; Product Range:T9-818 Series; Current Rating:12A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:PCB Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 486-3055-ND 51X2440
Product Name Circuit Breakers Circuit Breaker, Thermal, 240Vac/48Vdc, 12A; Product Range Schurter
Rated Current 12 amps 12 amps
Trip System Type Thermal
Manual Actuator Type Other; (Push to Reset)
Approvals / Ratings CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 4-1393254-2 - TE Connectivity
Specs
Rated Current 10 amps
Rated Breaking Capacity 2000 amps
Trip System Type Magnetic
View Details
10A Circuit Breaker - 82910090 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
Circuit Breakers - 209-1-1-53F-2-8-30-H-ND - DigiKey
Specs
Rated Current 30 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details
2 suppliers
Thermal Breakers - 5393694 - RS Components, Ltd.
Specs
Rated Current 16 amps
Number of Poles 1
View Details
5 suppliers