SCHURTER Inc Circuit Breakers 4404.0099

Description
Circuit Breaker Thermal 6A 240V AC 48V DC Push to Reset Through Hole
Request a Quote Datasheet
Description
Circuit Breaker Thermal 6A 240V AC 48V DC Push to Reset Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 486-3051-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
486-3051-ND
Circuit Breakers 486-3051-ND
Circuit Breaker Thermal 6A 240V AC 48V DC Push to Reset Through Hole

Circuit Breaker Thermal 6A 240V AC 48V DC Push to Reset Through Hole

Buy Now Datasheet
Circuit Breaker, Thermal, 240Vac/48Vdc, 6A; Product Range Schurter - 51X2436 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 240Vac/48Vdc, 6A; Product Range Schurter
51X2436
Circuit Breaker, Thermal, 240Vac/48Vdc, 6A; Product Range Schurter 51X2436
CIRCUIT BREAKER, THERMAL, 240VAC/48VDC, 6A; Product Range:T9-818 Series; Current Rating:6A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:PCB Through Hole RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 240VAC/48VDC, 6A; Product Range:T9-818 Series; Current Rating:6A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:PCB Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 486-3051-ND 51X2436
Product Name Circuit Breakers Circuit Breaker, Thermal, 240Vac/48Vdc, 6A; Product Range Schurter
Rated Current 6 amps 6 amps
Trip System Type Thermal
Manual Actuator Type Other; (Push to Reset)
Approvals / Ratings CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 7-1393246-3 - TE Connectivity
Specs
Rated Current 4 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
Circuit Breaker - 82910050 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 8 amps
Approvals / Ratings CE
View Details
Circuit Breakers - 486-6647-ND - DigiKey
Specs
Rated Current 10 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details