APC by Schneider Electric Suppressors; No. Of Outlets Apc PRO8

Description
SUPPRESSORS; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Peak Surge Current:-; Energy Rating:1120J; Product Range:SurgeArrest Home/Office RoHS Compliant: Yes
Datasheet
Description
SUPPRESSORS; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Peak Surge Current:-; Energy Rating:1120J; Product Range:SurgeArrest Home/Office RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Suppressors; No. Of Outlets Apc - 49H9806 - Newark, An Avnet Company
Chicago, IL, United States
Suppressors; No. Of Outlets Apc
49H9806
Suppressors; No. Of Outlets Apc 49H9806
SUPPRESSORS; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Peak Surge Current:-; Energy Rating:1120J; Product Range:SurgeArrest Home/Office RoHS Compliant: Yes

SUPPRESSORS; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Peak Surge Current:-; Energy Rating:1120J; Product Range:SurgeArrest Home/Office RoHS Compliant: Yes

Supplier's Site Datasheet
Surge Suppressor; 8; 13 kA; User Manual; 1.9 lbs.; UL Listed, CSA Certified - 70125403 - Allied Electronics, Inc.
Fort Worth, TX, USA
Surge Suppressor; 8; 13 kA; User Manual; 1.9 lbs.; UL Listed, CSA Certified
70125403
Surge Suppressor; 8; 13 kA; User Manual; 1.9 lbs.; UL Listed, CSA Certified 70125403
CabinetMATE Surge Protectors, 330 V (Clamping Level), 15 A, 6 ft. Cord Length Lightning and surge protection Protection working indicator Right angle plug Site wiring fault indicator Surge suppressor with 8 outlets.

CabinetMATE Surge Protectors, 330 V (Clamping Level), 15 A, 6 ft. Cord Length

  • Lightning and surge protection
  • Protection working indicator
  • Right angle plug
  • Site wiring fault indicator
    Surge suppressor with 8 outlets.
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Strips Power Strips
Product Number 49H9806 70125403
Product Name Suppressors; No. Of Outlets Apc Surge Suppressor; 8; 13 kA; User Manual; 1.9 lbs.; UL Listed, CSA Certified
Number of Outlets 8 8
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1582H8D1BK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 8
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 2963571 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type g - british
View Details
Continental European 12-Position Socket Strip - 85003120 - Interpower
Specs
Voltage 240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Outlet Strip - 00655.63.04 - General Cable
Specs
Voltage 115V
Phase Single
Number of Outlets 3
View Details