APC by Schneider Electric Suppressors; No. Of Outlets Apc PRO7T

Description
SUPPRESSORS; No. of Outlets:7Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P, Right Angle; Cable Length:1.8m; Peak Surge Current:13kA; Energy Rating:1680J; Fax/Modem Protection:Yes RoHS Compliant: Yes
Datasheet
Description
SUPPRESSORS; No. of Outlets:7Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P, Right Angle; Cable Length:1.8m; Peak Surge Current:13kA; Energy Rating:1680J; Fax/Modem Protection:Yes RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Suppressors; No. Of Outlets Apc - 49H9805 - Newark, An Avnet Company
Chicago, IL, United States
Suppressors; No. Of Outlets Apc
49H9805
Suppressors; No. Of Outlets Apc 49H9805
SUPPRESSORS; No. of Outlets:7Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P, Right Angle; Cable Length:1.8m; Peak Surge Current:13kA; Energy Rating:1680J; Fax/Modem Protection:Yes RoHS Compliant: Yes

SUPPRESSORS; No. of Outlets:7Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P, Right Angle; Cable Length:1.8m; Peak Surge Current:13kA; Energy Rating:1680J; Fax/Modem Protection:Yes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 49H9805
Product Name Suppressors; No. Of Outlets Apc
Number of Outlets 7
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1585T8A1S - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 8
Current 15.0 amps
View Details
4-Position Accessory Power Strip - 852J2D00 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
Extension Leads & Cable Reels - 455343 - RS Components, Ltd.
Specs
Voltage 230 v ac
Number of Outlets 6
Outlets Type g - british
View Details
Edge Mount Power Socket 2 outlets with 2 USB - OM-2A2U - Omni Electrical
Specs
Voltage 120V
Frequency 60Hz
Number of Outlets 2
View Details