APC by Schneider Electric Surge Arrestor/Protector; 7; 13 kA; User Manual; 1.9 lbs.; 120 V; PRO7

Description
CabinetMATE Surge Protectors, 330 V (Clamping Level), 15 A, 6 ft. Cord Length Lightning and surge protection Protection working indicator Right angle plug Site wiring fault indicator Surge arrestor⁄protector with 7 outlets.
Datasheet
Description
CabinetMATE Surge Protectors, 330 V (Clamping Level), 15 A, 6 ft. Cord Length Lightning and surge protection Protection working indicator Right angle plug Site wiring fault indicator Surge arrestor⁄protector with 7 outlets.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Arrestor/Protector; 7; 13 kA; User Manual; 1.9 lbs.; 120 V; - 70125402 - Allied Electronics, Inc.
Fort Worth, TX, USA
Surge Arrestor/Protector; 7; 13 kA; User Manual; 1.9 lbs.; 120 V;
70125402
Surge Arrestor/Protector; 7; 13 kA; User Manual; 1.9 lbs.; 120 V; 70125402
CabinetMATE Surge Protectors, 330 V (Clamping Level), 15 A, 6 ft. Cord Length Lightning and surge protection Protection working indicator Right angle plug Site wiring fault indicator Surge arrestor⁄protector with 7 outlets.

CabinetMATE Surge Protectors, 330 V (Clamping Level), 15 A, 6 ft. Cord Length

  • Lightning and surge protection
  • Protection working indicator
  • Right angle plug
  • Site wiring fault indicator
    Surge arrestor⁄protector with 7 outlets.
Supplier's Site
Suppressors; No. Of Outlets Apc - 49H9804 - Newark, An Avnet Company
Chicago, IL, United States
Suppressors; No. Of Outlets Apc
49H9804
Suppressors; No. Of Outlets Apc 49H9804
SUPPRESSORS; No. of Outlets:7Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P, Right Angle; Cable Length:1.8m; Peak Surge Current:13kA; Energy Rating:1680J; Fax/Modem Protection:No RoHS Compliant: Yes

SUPPRESSORS; No. of Outlets:7Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P, Right Angle; Cable Length:1.8m; Peak Surge Current:13kA; Energy Rating:1680J; Fax/Modem Protection:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Strips Power Strips
Product Number 70125402 49H9804
Product Name Surge Arrestor/Protector; 7; 13 kA; User Manual; 1.9 lbs.; 120 V; Suppressors; No. Of Outlets Apc
Voltage 115V
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 296292 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 3
Outlets Type e - french
View Details
6 Outlet Australian Power Strip w/Surge Protection - 85010053 - Interpower
Specs
Voltage 240VAC
Number of Outlets 6
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1587H10A1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 10
Current 15.0 amps
View Details
Power It! 6-Outlet Power Strip, 15-ft. Cord, 5-15P, Metal Housing - TLM615NC - Tripp Lite by Eaton
Specs
Frequency 50Hz; 60Hz
Unit Type Plug Strip
View Details
2 suppliers