APC by Schneider Electric Surge Protector, 1 Outlets, 6.5Ka, 120V; No. Of Outlets Apc PNOTEPROC8

Description
SURGE PROTECTOR, 1 OUTLETS, 6.5KA, 120V; No. of Outlets:1Outlets; Outlet Type:IEC C8; Current Rating:4A; Supply Voltage VAC:120V; Plug Type:-; Cable Length:-; Peak Surge Current:6.5kA; Energy Rating:180J; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SURGE PROTECTOR, 1 OUTLETS, 6.5KA, 120V; No. of Outlets:1Outlets; Outlet Type:IEC C8; Current Rating:4A; Supply Voltage VAC:120V; Plug Type:-; Cable Length:-; Peak Surge Current:6.5kA; Energy Rating:180J; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Protector, 1 Outlets, 6.5Ka, 120V; No. Of Outlets Apc - 42J8533 - Newark, An Avnet Company
Chicago, IL, United States
Surge Protector, 1 Outlets, 6.5Ka, 120V; No. Of Outlets Apc
42J8533
Surge Protector, 1 Outlets, 6.5Ka, 120V; No. Of Outlets Apc 42J8533
SURGE PROTECTOR, 1 OUTLETS, 6.5KA, 120V; No. of Outlets:1Outlets; Outlet Type:IEC C8; Current Rating:4A; Supply Voltage VAC:120V; Plug Type:-; Cable Length:-; Peak Surge Current:6.5kA; Energy Rating:180J; Product Range:- RoHS Compliant: Yes

SURGE PROTECTOR, 1 OUTLETS, 6.5KA, 120V; No. of Outlets:1Outlets; Outlet Type:IEC C8; Current Rating:4A; Supply Voltage VAC:120V; Plug Type:-; Cable Length:-; Peak Surge Current:6.5kA; Energy Rating:180J; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 42J8533
Product Name Surge Protector, 1 Outlets, 6.5Ka, 120V; No. Of Outlets Apc
Number of Outlets 1
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 7685403 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 10
Outlets Type f - german schuko
View Details
4-Position Accessory Power Strip - 85010071 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1583H8E1BKDP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL), 10A, 50/60Hz
Frequency 50Hz; 60Hz
Number of Outlets 8
View Details
12-Outlet Vertical Power Strip, 120V, 15A, 15-ft. Cord, 5-15P, 36 in. - PS3612 - Tripp Lite by Eaton
Specs
Frequency 50Hz; 60Hz
Unit Type Plug Strip; Vertically Mounted
View Details
2 suppliers