APC by Schneider Electric Apc Essential 6-Outlet Surgearrest Strip With 6Ft Cord; No. Of Outlets Apc PE66

Description
APC Essential 6-Outlet SurgeArrest Strip with 6ft Cord; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:-; Cable Length:6ft; Peak Surge Current:48kA; Energy Rating:1080J RoHS Compliant: Yes
Datasheet
Description
APC Essential 6-Outlet SurgeArrest Strip with 6ft Cord; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:-; Cable Length:6ft; Peak Surge Current:48kA; Energy Rating:1080J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Apc Essential 6-Outlet Surgearrest Strip With 6Ft Cord; No. Of Outlets Apc - 31AC3812 - Newark, An Avnet Company
Chicago, IL, United States
Apc Essential 6-Outlet Surgearrest Strip With 6Ft Cord; No. Of Outlets Apc
31AC3812
Apc Essential 6-Outlet Surgearrest Strip With 6Ft Cord; No. Of Outlets Apc 31AC3812
APC Essential 6-Outlet SurgeArrest Strip with 6ft Cord; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:-; Cable Length:6ft; Peak Surge Current:48kA; Energy Rating:1080J RoHS Compliant: Yes

APC Essential 6-Outlet SurgeArrest Strip with 6ft Cord; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:-; Cable Length:6ft; Peak Surge Current:48kA; Energy Rating:1080J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 31AC3812
Product Name Apc Essential 6-Outlet Surgearrest Strip With 6Ft Cord; No. Of Outlets Apc
Number of Outlets 6
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H8A1BK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 8
Current 15.0 amps
View Details
5-Position Accessory Power Strip w/Connector Locks - 852J2E01 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 5
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 7685425 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 8
Outlets Type f - german schuko
View Details
Wireless Power Socket 65w - OME001.2A2U1C - Omni Electrical
Specs
Voltage 120V
Frequency 60Hz
Current 15.0 amps
View Details