Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER STRIPS
APC BY SCHNEIDER ELECTRIC
PDIY8 -- SURGE PROTECTOR; WORKSHOP; SURGEARREST;8 OUTLETS; 120V; 15AMP; 15FT CORD
APC by Schneider Electric
SURGE PROTECTOR; WORKSHOP; SURGEARREST;8 OUTLETS; 120V; 15AMP; 15FT CORD
PDIY8
Description
APC Workshop SurgeArrest 8 Outlets
Allied Electronics, Inc.
Done
Description
APC Workshop SurgeArrest 8 Outlets
Suppliers
Company
Product
Description
Supplier Links
Allied Electronics, Inc.
Fort Worth, TX, USA
SURGE PROTECTOR; WORKSHOP; SURGEARREST;8 OUTLETS; 120V; 15AMP; 15FT CORD
70125173
SURGE PROTECTOR; WORKSHOP; SURGEARREST;8 OUTLETS; 120V; 15AMP; 15FT CORD
70125173
APC Workshop SurgeArrest 8 Outlets
APC Workshop SurgeArrest 8 Outlets
Supplier's Site
Technical Specifications
Allied Electronics, Inc.
Product Category
Power Strips
Product Number
70125173
Product Name
SURGE PROTECTOR; WORKSHOP; SURGEARREST;8 OUTLETS; 120V; 15AMP; 15FT CORD
Voltage
115V
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Extension Leads & Cable Reels
6963660
Specs
Number of Outlets
6
Outlets
Type g - british
Protection
Transient Voltage Surge Suppression
View Details
Interpower
French/Belgium 5-Position Socket Strip
85032052
Specs
Voltage
100~240VAC
Number of Outlets
5
Current
16.0 amps
View Details
Hammond Manufacturing Company Inc.
PDUs and Outlet Strips
1589H4G1
Specs
Voltage
120VAC
Number of Outlets
4
Current
20.0 amps
View Details
Tripp Lite by Eaton
1U Rack-Mount Power Strip, 120V, 15A, 5-15P, 12 Outlets (6 Front-Facing, 6-Rear-Facing), 15-ft. Cord
RS-1215
Specs
Frequency
50Hz; 60Hz
Unit Type
Plug Strip; Rack Style
View Details
2
suppliers