APC by Schneider Electric Suppressors; No. Of Outlets Apc P7T10

Description
SUPPRESSORS; No. of Outlets:7Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:3m; Peak Surge Current:10kA; Energy Rating:840J; Product Range:SurgeArrest Essential RoHS Compliant: Yes
Datasheet
Description
SUPPRESSORS; No. of Outlets:7Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:3m; Peak Surge Current:10kA; Energy Rating:840J; Product Range:SurgeArrest Essential RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Suppressors; No. Of Outlets Apc - 49H9830 - Newark, An Avnet Company
Chicago, IL, United States
Suppressors; No. Of Outlets Apc
49H9830
Suppressors; No. Of Outlets Apc 49H9830
SUPPRESSORS; No. of Outlets:7Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:3m; Peak Surge Current:10kA; Energy Rating:840J; Product Range:SurgeArrest Essential RoHS Compliant: Yes

SUPPRESSORS; No. of Outlets:7Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:3m; Peak Surge Current:10kA; Energy Rating:840J; Product Range:SurgeArrest Essential RoHS Compliant: Yes

Supplier's Site Datasheet
Essential SurgeArrest, 7 Outlets w Tel Data Protection, 10 ft. cord - 70125138 - Allied Electronics, Inc.
Fort Worth, TX, USA
Essential SurgeArrest, 7 Outlets w Tel Data Protection, 10 ft. cord
70125138
Essential SurgeArrest, 7 Outlets w Tel Data Protection, 10 ft. cord 70125138
Features: <330 V Let Through Voltage Rating 490 Joules Surge Energy Rating Six and Seven NEMA 5-15R Outlets 120 V Nominal Input Voltage 50/60 Hz Operating Frequency NEMA 5-15-P Input Connection 15 A Maximum Line Current 20 dB EMI/RFI Noise Rejection (100 kHz to 10 MHz) 10 kA Peak Current Normal Mode Transformer Spaced Outlets 30 kA Peak Current Common Mode CSA, UL 1449 (and UL 1363 for P7T) UL 1449 TVSS Rating Lifetime Standard Warranty $10-25K Lifetime Equipment Protection Policy

Features:

  • <330 V Let Through Voltage Rating
  • 490 Joules Surge Energy Rating
  • Six and Seven NEMA 5-15R Outlets
  • 120 V Nominal Input Voltage
  • 50/60 Hz Operating Frequency
  • NEMA 5-15-P Input Connection
  • 15 A Maximum Line Current
  • 20 dB EMI/RFI Noise Rejection (100 kHz to 10 MHz)
  • 10 kA Peak Current Normal Mode
  • Transformer Spaced Outlets
  • 30 kA Peak Current Common Mode
  • CSA, UL 1449 (and UL 1363 for P7T)
  • UL 1449 TVSS Rating
  • Lifetime Standard Warranty
  • $10-25K Lifetime Equipment Protection Policy
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Strips Power Strips
Product Number 49H9830 70125138
Product Name Suppressors; No. Of Outlets Apc Essential SurgeArrest, 7 Outlets w Tel Data Protection, 10 ft. cord
Number of Outlets 7
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T6A1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 296270 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 3
Outlets Type e - french
View Details
4-Position Accessory Power Strip - 852J2D00 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
Outlet Strip - 00655.63.04 - General Cable
Specs
Voltage 115V
Phase Single
Number of Outlets 3
View Details