APC by Schneider Electric Surge Arrestor; 7; User Manual; 16.5 in.; 18.52 lbs.; lt 330 V; P74

Description
Features: <330 V Let Through Voltage Rating 490 Joules Surge Energy Rating Six and Seven NEMA 5-15R Outlets 120 V Nominal Input Voltage 50/60 Hz Operating Frequency NEMA 5-15-P Input Connection 15 A Maximum Line Current 20 dB EMI/RFI Noise Rejection (100 kHz to 10 MHz) 10 kA Peak Current Normal Mode Transformer Spaced Outlets 30 kA Peak Current Common Mode CSA, UL 1449 (and UL 1363 for P7T) UL 1449 TVSS Rating Lifetime Standard Warranty $10-25K Lifetime Equipment Protection Policy
Description
Features: <330 V Let Through Voltage Rating 490 Joules Surge Energy Rating Six and Seven NEMA 5-15R Outlets 120 V Nominal Input Voltage 50/60 Hz Operating Frequency NEMA 5-15-P Input Connection 15 A Maximum Line Current 20 dB EMI/RFI Noise Rejection (100 kHz to 10 MHz) 10 kA Peak Current Normal Mode Transformer Spaced Outlets 30 kA Peak Current Common Mode CSA, UL 1449 (and UL 1363 for P7T) UL 1449 TVSS Rating Lifetime Standard Warranty $10-25K Lifetime Equipment Protection Policy

Suppliers

Company
Product
Description
Supplier Links
Surge Arrestor; 7; User Manual; 16.5 in.; 18.52 lbs.; lt 330 V; - 70124984 - Allied Electronics, Inc.
Fort Worth, TX, USA
Surge Arrestor; 7; User Manual; 16.5 in.; 18.52 lbs.; lt 330 V;
70124984
Surge Arrestor; 7; User Manual; 16.5 in.; 18.52 lbs.; lt 330 V; 70124984
Features: <330 V Let Through Voltage Rating 490 Joules Surge Energy Rating Six and Seven NEMA 5-15R Outlets 120 V Nominal Input Voltage 50/60 Hz Operating Frequency NEMA 5-15-P Input Connection 15 A Maximum Line Current 20 dB EMI/RFI Noise Rejection (100 kHz to 10 MHz) 10 kA Peak Current Normal Mode Transformer Spaced Outlets 30 kA Peak Current Common Mode CSA, UL 1449 (and UL 1363 for P7T) UL 1449 TVSS Rating Lifetime Standard Warranty $10-25K Lifetime Equipment Protection Policy

Features:

  • <330 V Let Through Voltage Rating
  • 490 Joules Surge Energy Rating
  • Six and Seven NEMA 5-15R Outlets
  • 120 V Nominal Input Voltage
  • 50/60 Hz Operating Frequency
  • NEMA 5-15-P Input Connection
  • 15 A Maximum Line Current
  • 20 dB EMI/RFI Noise Rejection (100 kHz to 10 MHz)
  • 10 kA Peak Current Normal Mode
  • Transformer Spaced Outlets
  • 30 kA Peak Current Common Mode
  • CSA, UL 1449 (and UL 1363 for P7T)
  • UL 1449 TVSS Rating
  • Lifetime Standard Warranty
  • $10-25K Lifetime Equipment Protection Policy
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Strips
Product Number 70124984
Product Name Surge Arrestor; 7; User Manual; 16.5 in.; 18.52 lbs.; lt 330 V;
Number of Outlets 7
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 296286 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 5
Outlets Type e - french
View Details
French/Belgium 5-Position Socket Strip - 85032052 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 5
Current 16.0 amps
View Details
PDUs and Outlet Strips - 1582T6B1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details
Waber-by-Tripp Lite 6-Outlet Industrial Power Strip, 15-ft. Cord, 5-20P Plug - UL620-15 - Tripp Lite by Eaton
Specs
Frequency 50Hz; 60Hz
Unit Type Plug Strip
View Details
2 suppliers