APC by Schneider Electric Surge Protector, SurgeArrest, 6 Outlet,6ft Cord, 11 lbs P6B

Description
Features: <330 V Let Through Voltage Rating 490 Joules Surge Energy Rating Six and Seven NEMA 5-15R Outlets 120 V Nominal Input Voltage 50/60 Hz Operating Frequency NEMA 5-15-P Input Connection 15 A Maximum Line Current 20 dB EMI/RFI Noise Rejection (100 kHz to 10 MHz) 10 kA Peak Current Normal Mode Transformer Spaced Outlets 30 kA Peak Current Common Mode CSA, UL 1449 (and UL 1363 for P7T) UL 1449 TVSS Rating Lifetime Standard Warranty $10-25K Lifetime Equipment Protection Policy
Datasheet
Description
Features: <330 V Let Through Voltage Rating 490 Joules Surge Energy Rating Six and Seven NEMA 5-15R Outlets 120 V Nominal Input Voltage 50/60 Hz Operating Frequency NEMA 5-15-P Input Connection 15 A Maximum Line Current 20 dB EMI/RFI Noise Rejection (100 kHz to 10 MHz) 10 kA Peak Current Normal Mode Transformer Spaced Outlets 30 kA Peak Current Common Mode CSA, UL 1449 (and UL 1363 for P7T) UL 1449 TVSS Rating Lifetime Standard Warranty $10-25K Lifetime Equipment Protection Policy
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Protector, SurgeArrest, 6 Outlet,6ft Cord, 11 lbs - 70125137 - Allied Electronics, Inc.
Fort Worth, TX, USA
Surge Protector, SurgeArrest, 6 Outlet,6ft Cord, 11 lbs
70125137
Surge Protector, SurgeArrest, 6 Outlet,6ft Cord, 11 lbs 70125137
Features: <330 V Let Through Voltage Rating 490 Joules Surge Energy Rating Six and Seven NEMA 5-15R Outlets 120 V Nominal Input Voltage 50/60 Hz Operating Frequency NEMA 5-15-P Input Connection 15 A Maximum Line Current 20 dB EMI/RFI Noise Rejection (100 kHz to 10 MHz) 10 kA Peak Current Normal Mode Transformer Spaced Outlets 30 kA Peak Current Common Mode CSA, UL 1449 (and UL 1363 for P7T) UL 1449 TVSS Rating Lifetime Standard Warranty $10-25K Lifetime Equipment Protection Policy

Features:

  • <330 V Let Through Voltage Rating
  • 490 Joules Surge Energy Rating
  • Six and Seven NEMA 5-15R Outlets
  • 120 V Nominal Input Voltage
  • 50/60 Hz Operating Frequency
  • NEMA 5-15-P Input Connection
  • 15 A Maximum Line Current
  • 20 dB EMI/RFI Noise Rejection (100 kHz to 10 MHz)
  • 10 kA Peak Current Normal Mode
  • Transformer Spaced Outlets
  • 30 kA Peak Current Common Mode
  • CSA, UL 1449 (and UL 1363 for P7T)
  • UL 1449 TVSS Rating
  • Lifetime Standard Warranty
  • $10-25K Lifetime Equipment Protection Policy
Supplier's Site
Suppressor; No. Of Outlets Apc - 18J0554 - Newark, An Avnet Company
Chicago, IL, United States
Suppressor; No. Of Outlets Apc
18J0554
Suppressor; No. Of Outlets Apc 18J0554
SUPPRESSOR; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Peak Surge Current:-; Energy Rating:840J; Product Range:SurgeArrest Essential RoHS Compliant: Yes

SUPPRESSOR; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Peak Surge Current:-; Energy Rating:840J; Product Range:SurgeArrest Essential RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Strips Power Strips
Product Number 70125137 18J0554
Product Name Surge Protector, SurgeArrest, 6 Outlet,6ft Cord, 11 lbs Suppressor; No. Of Outlets Apc
Protection Transient Voltage Surge Suppression
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 7685392 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 6
Outlets Type f - german schuko
View Details
North American 4-Position Socket Strip - 85010231 - Interpower
Specs
Voltage 250VAC
Number of Outlets 4
Current 15.0 amps
View Details
PDUs and Outlet Strips - 1588H12D1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 12
Current 15.0 amps
View Details
Surge Suppressor; 4; 1440 W; 120 V; 4 NEMA 5-15R Output Receptacles; 15 - 70101460 - Allied Electronics, Inc.
Specs
Voltage 115V
Number of Outlets 4
Current 15.0 amps
View Details