APC by Schneider Electric SURGE STRIP, 11 OUTLETS WITH TEL2/SPLITTER, COAX, ETHERNET JACKS, 120V P11VNT3

Description
Features: <40 V Let Though Voltage 2030 Joules/3400 eP Joules 11 Outlet, 8 Ft. Power Cord, Phone Splitter, Coax and Network Protection Transformer Block Spaces 8 Ft. Power Cord with Right-Angle Plug Fax/Phone (DSL Compatible) Splitter with Surge Protection Ethernet Protection Protection Working and Building Wiring Fault LEDs Overload LED Plug Activated Safety Shutters Lifetime Standard Warranty $100K Lifetime Equipment Protection Policy
Description
Features: <40 V Let Though Voltage 2030 Joules/3400 eP Joules 11 Outlet, 8 Ft. Power Cord, Phone Splitter, Coax and Network Protection Transformer Block Spaces 8 Ft. Power Cord with Right-Angle Plug Fax/Phone (DSL Compatible) Splitter with Surge Protection Ethernet Protection Protection Working and Building Wiring Fault LEDs Overload LED Plug Activated Safety Shutters Lifetime Standard Warranty $100K Lifetime Equipment Protection Policy

Suppliers

Company
Product
Description
Supplier Links
SURGE STRIP, 11 OUTLETS WITH TEL2/SPLITTER, COAX, ETHERNET JACKS, 120V - 70125158 - Allied Electronics, Inc.
Fort Worth, TX, USA
SURGE STRIP, 11 OUTLETS WITH TEL2/SPLITTER, COAX, ETHERNET JACKS, 120V
70125158
SURGE STRIP, 11 OUTLETS WITH TEL2/SPLITTER, COAX, ETHERNET JACKS, 120V 70125158
Features: <40 V Let Though Voltage 2030 Joules/3400 eP Joules 11 Outlet, 8 Ft. Power Cord, Phone Splitter, Coax and Network Protection Transformer Block Spaces 8 Ft. Power Cord with Right-Angle Plug Fax/Phone (DSL Compatible) Splitter with Surge Protection Ethernet Protection Protection Working and Building Wiring Fault LEDs Overload LED Plug Activated Safety Shutters Lifetime Standard Warranty $100K Lifetime Equipment Protection Policy

Features:

  • <40 V Let Though Voltage
  • 2030 Joules/3400 eP Joules
  • 11 Outlet, 8 Ft. Power Cord, Phone Splitter, Coax and Network Protection
  • Transformer Block Spaces
  • 8 Ft. Power Cord with Right-Angle Plug
  • Fax/Phone (DSL Compatible) Splitter with Surge Protection
  • Ethernet Protection
  • Protection Working and Building Wiring Fault LEDs
  • Overload LED
  • Plug Activated Safety Shutters
  • Lifetime Standard Warranty
  • $100K Lifetime Equipment Protection Policy
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Strips
Product Number 70125158
Product Name SURGE STRIP, 11 OUTLETS WITH TEL2/SPLITTER, COAX, ETHERNET JACKS, 120V
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 7685409 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 10
Outlets Type f - german schuko
View Details
United Kingdom 5-Position Socket Strip - 85031054 - Interpower
Specs
Voltage 250VAC
Number of Outlets 5
Current 13.0 amps
View Details
PDUs and Outlet Strips - 1581C6UK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 250
Current 10.0 amps
Outlets C13
View Details
1U Rack-Mount Network Server Power Strip, 120V, 15A, 6-Outlet (Rear-Facing), 15-ft. Cord - RS-0615-R - Tripp Lite by Eaton
Specs
Frequency 50Hz; 60Hz
Unit Type Plug Strip; Rack Style
View Details
2 suppliers