Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HANDLES AND PULLS (INDUSTRIAL)
SCHNEIDER ELECTRIC
NSYSTDCX2H -- CAMLOCKS
Schneider Electric
Camlocks
NSYSTDCX2H
Description
Double bar insert Ø 3mm stainless steel
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Double bar insert Ø 3mm stainless steel
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Camlocks
589801
Camlocks
589801
Double bar insert Ø 3mm stainless steel
Double bar insert Ø 3mm stainless steel
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Handles and Pulls (industrial)
Product Number
589801
Product Name
Camlocks
Colors / Finishes Available
Silver
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Round Aluminum Instrumentation Handle
7177
Specs
Handle Material
Metal
Height
1.5 inches (38.1 mm)
Handle Length
4.56 inches (116 mm)
View Details
2
suppliers
Stock Drive Products & Sterling Instrument - SDP/SI
6.4375" Between Centers of Mounting Holes, 0.625 X .287" Dia. Handles
A 9B45-A64
Specs
Handle Type
Oval Type Handle
Material Description
Brass
Height
1.75 inches (44.45 mm)
View Details
Anderson Power Products
Red T-Handle for SBS ® 75G
SBS75GHDLRED
Specs
Handle Type
T-handle (Tee)
View Details
Jergens, Inc.
Metal Adjustable Handles with Stud
40524
Specs
Handle Type
Adjustable
Colors / Finishes Available
Powder-Coated, Black Satin
Handle Material
Metal
View Details