Jergens Metal Adjustable Handles with Stud, part number 40524, is a die-cast zinc handle with a plastic-coated black satin finish and steel components finished in black oxide. It has a 1/4-20 thread and a grip length of 0.98 inches, designed for adjustable clamping or tightening controls with limited operating angles, where position is adjusted by pulling and rotating the handle.
Jergens Metal Adjustable Handles with Stud are designed for adjustable clamping or tightening controls for limited operating angles. Adjustment of handle position occurs by pulling up on the handle, which disengages the teeth from the locking mechanism and turns to the desired position. Releasing the handle allows for tightening or loosening.
Features, Benefits, & Product Specifications:
| Jergens, Inc. | |
|---|---|
| Product Category | Handles and Pulls (industrial) |
| Product Number | 40524 |
| Product Name | Metal Adjustable Handles with Stud |
| Handle Type | Adjustable |
| Colors / Finishes Available | Powder-Coated, Black Satin |
| Handle Material | Metal |