Schneider Electric Boxes NSYSM20640T

Description
"ENCLOSURE STL 78.74""L X 23.62""W"
Request a Quote Datasheet
Description
"ENCLOSURE STL 78.74""L X 23.62""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 4008-NSYSM20640T-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE STL 78.74""L X 23.62""W"

"ENCLOSURE STL 78.74""L X 23.62""W"

Buy Now Datasheet
Floor Standing Enclosures - 110238 - RS Components, Ltd.
Corby, Northants, United Kingdom
Floor Standing Enclosures
110238
Floor Standing Enclosures 110238
Schneider Electric NSYSM20640T

Schneider Electric NSYSM20640T

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 4008-NSYSM20640T-ND 110238
Product Name Boxes Floor Standing Enclosures
Type Junction Box
Material Steel Steel; Sheet Steel
Features Hinged Cover Hinged Cover
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1927123 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 15.75 inch (400 mm)
Depth 7.87 inch (200 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC780C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 72 inch (1829 mm)
View Details