Rolec Enclosures Inc. Sealed Enclosures multiPANEL

Description
IP 65 multiPANEL offers the option of integrating every conceivable application. The enclosure front of the »multiPANEL DISPLAY« facilitates the permanent installation of a front plate or glass front, e.g. for touch applications. Almost borderless, with flush installation and permanently connected with the enclosure. Suitable cut-outs for switches and more are included in the service provided by ROLEC, and are established in the production department at the German headquarters in accordance with customer specifications. It is possible to directly integrate commercially available built-in panels in the front of the »multiPANEL KOMMANDO« enclosure. A small recess in the framework enables almost flush integration of the PC here. Furthermore, front plates can be inset in the frame from the front or rear, and fastened in place with clamping pieces. The combination of direct panel installation and a part front plate is also possible. With the flat multiPANEL 70 version, the rear wall is optionally available with a flush rear wall, which can be supplied as a fully bolted version or with hinges where required. A robust, 15mm deep, framed door including lock and internal hinges offers a greater installation depth. This results a multiPANEL enclosure depth of 85mm. Furthermore, a 60mm deep framed door version is also available for an even greater enclosure depth, which is also equipped with a lock and internal hinges. The total depth with this version is 130mm. Internal mountings can naturally also be installed in the door. For this purpose, stays are fitted inside the door on request by the customer, in preparation for the technical installation. Furthermore, a circumferential groove is available inside the 60mm deep door, for mounting clamping pieces.
Request a Quote Datasheet
Description
IP 65 multiPANEL offers the option of integrating every conceivable application. The enclosure front of the »multiPANEL DISPLAY« facilitates the permanent installation of a front plate or glass front, e.g. for touch applications. Almost borderless, with flush installation and permanently connected with the enclosure. Suitable cut-outs for switches and more are included in the service provided by ROLEC, and are established in the production department at the German headquarters in accordance with customer specifications. It is possible to directly integrate commercially available built-in panels in the front of the »multiPANEL KOMMANDO« enclosure. A small recess in the framework enables almost flush integration of the PC here. Furthermore, front plates can be inset in the frame from the front or rear, and fastened in place with clamping pieces. The combination of direct panel installation and a part front plate is also possible. With the flat multiPANEL 70 version, the rear wall is optionally available with a flush rear wall, which can be supplied as a fully bolted version or with hinges where required. A robust, 15mm deep, framed door including lock and internal hinges offers a greater installation depth. This results a multiPANEL enclosure depth of 85mm. Furthermore, a 60mm deep framed door version is also available for an even greater enclosure depth, which is also equipped with a lock and internal hinges. The total depth with this version is 130mm. Internal mountings can naturally also be installed in the door. For this purpose, stays are fitted inside the door on request by the customer, in preparation for the technical installation. Furthermore, a circumferential groove is available inside the 60mm deep door, for mounting clamping pieces.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Enclosures - multiPANEL - Rolec Enclosures Inc.
Bridgeville, PA, United States
Sealed Enclosures
multiPANEL
Sealed Enclosures multiPANEL
IP 65 multiPANEL offers the option of integrating every conceivable application. The enclosure front of the »multiPANEL DISPLAY« facilitates the permanent installation of a front plate or glass front, e.g. for touch applications. Almost borderless, with flush installation and permanently connected with the enclosure. Suitable cut-outs for switches and more are included in the service provided by ROLEC, and are established in the production department at the German headquarters in accordance with customer specifications. It is possible to directly integrate commercially available built-in panels in the front of the »multiPANEL KOMMANDO« enclosure. A small recess in the framework enables almost flush integration of the PC here. Furthermore, front plates can be inset in the frame from the front or rear, and fastened in place with clamping pieces. The combination of direct panel installation and a part front plate is also possible. With the flat multiPANEL 70 version, the rear wall is optionally available with a flush rear wall, which can be supplied as a fully bolted version or with hinges where required. A robust, 15mm deep, framed door including lock and internal hinges offers a greater installation depth. This results a multiPANEL enclosure depth of 85mm. Furthermore, a 60mm deep framed door version is also available for an even greater enclosure depth, which is also equipped with a lock and internal hinges. The total depth with this version is 130mm. Internal mountings can naturally also be installed in the door. For this purpose, stays are fitted inside the door on request by the customer, in preparation for the technical installation. Furthermore, a circumferential groove is available inside the 60mm deep door, for mounting clamping pieces.

IP 65
multiPANEL offers the option of integrating every conceivable application. The enclosure front of the »multiPANEL DISPLAY« facilitates the permanent installation of a front plate or glass front, e.g. for touch applications. Almost borderless, with flush installation and permanently connected with the enclosure. Suitable cut-outs for switches and more are included in the service provided by ROLEC, and are established in the production department at the German headquarters in accordance with customer specifications.

It is possible to directly integrate commercially available built-in panels in the front of the »multiPANEL KOMMANDO« enclosure. A small recess in the framework enables almost flush integration of the PC here. Furthermore, front plates can be inset in the frame from the front or rear, and fastened in place with clamping pieces. The combination of direct panel installation and a part front plate is also possible.
With the flat multiPANEL 70 version, the rear wall is optionally available with a flush rear wall, which can be supplied as a fully bolted version or with hinges where required. A robust, 15mm deep, framed door including lock and internal hinges offers a greater installation depth. This results a multiPANEL enclosure depth of 85mm. Furthermore, a 60mm deep framed door version is also available for an even greater enclosure depth, which is also equipped with a lock and internal hinges. The total depth with this version is 130mm. Internal mountings can naturally also be installed in the door. For this purpose, stays are fitted inside the door on request by the customer, in preparation for the technical installation. Furthermore, a circumferential groove is available inside the 60mm deep door, for mounting clamping pieces.

Supplier's Site Datasheet

Technical Specifications

  Rolec Enclosures Inc.
Product Category Industrial Enclosures
Product Number multiPANEL
Product Name Sealed Enclosures
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 31.49 inch (800 mm)
Width 31.49 inch (800 mm)
Depth 2.75 to 5.11 inch (69.85 to 130 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sealed Enclosures - multiVISION Kommando - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 31.49 inch (800 mm)
View Details
Plastic Enclosures - technoPLUS - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular; Square
Length 5.11 to 10.62 inch (130 to 270 mm)
View Details
Stainless Steel Enclosures - inoBOX A2 - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 3.94 to 15.75 inch (100 to 400 mm)
View Details
Plastic Enclosures - technoBOX - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular; Square
Length 2.59 to 9.48 inch (65.79 to 241 mm)
View Details