Schneider Electric Boxes NSYS3DC6625

Description
"ENCLOSURE STL 23.62""L X 23.62""W"
Request a Quote Datasheet
Description
"ENCLOSURE STL 23.62""L X 23.62""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 4008-NSYS3DC6625-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE STL 23.62""L X 23.62""W"

"ENCLOSURE STL 23.62""L X 23.62""W"

Buy Now Datasheet
Enclosure, Wall Mount, Steel, Grey; Enclosure Type Schneider Electric - 85R2251 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Steel, Grey; Enclosure Type Schneider Electric
85R2251
Enclosure, Wall Mount, Steel, Grey; Enclosure Type Schneider Electric 85R2251
ENCLOSURE, WALL MOUNT, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:600mm; External Width - Metric:600mm; External Depth - Metric:250mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:600mm; External Width - Metric:600mm; External Depth - Metric:250mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 4008-NSYS3DC6625-ND 85R2251
Product Name Boxes Enclosure, Wall Mount, Steel, Grey; Enclosure Type Schneider Electric
Type Junction Box
Material Steel Steel; Steel
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 6 6
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 110-406 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
4 suppliers
EJBX empty enclosure - flameproof ex d iib h2 enclosures ejbx 1 - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover; Flame Retardant
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC780C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 72 inch (1829 mm)
View Details
System enclosure - 850-834 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 6.46 inch (164 mm)
Depth 6.46 inch (164 mm)
View Details
2 suppliers