Altech Corp. Enclosures, Boxes, & Cases 115-904

Description
PS1111-9, 110x110x90mm Enclosure
Request a Quote Datasheet
Description
PS1111-9, 110x110x90mm Enclosure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures, Boxes, & Cases - 115-904 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
115-904
Enclosures, Boxes, & Cases 115-904
PS1111-9, 110x110x90mm Enclosure

PS1111-9, 110x110x90mm Enclosure

Buy Now
Boxes - 1920-1946-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polystyrene Gray Hand Held, Cover Included 4.330"" L x 4.330"" W (109.98mm x 109.98mm) X 3.540"" (89.92mm)"

"Box Plastic, Polystyrene Gray Hand Held, Cover Included 4.330"" L x 4.330"" W (109.98mm x 109.98mm) X 3.540"" (89.92mm)"

Buy Now Datasheet
Box; Polystyrene; Light Gray; Gray; 4.33 in.; 4.33 in.; 3.54 in.; -40 degC; 70 - 70075166 - Allied Electronics, Inc.
Fort Worth, TX, USA
Box; Polystyrene; Light Gray; Gray; 4.33 in.; 4.33 in.; 3.54 in.; -40 degC; 70
70075166
Box; Polystyrene; Light Gray; Gray; 4.33 in.; 4.33 in.; 3.54 in.; -40 degC; 70 70075166
Polystyrene, Polyurethane Gasket, TK Series Light Gray Enclosure Whenever electrical and electronic components need to be housed in dustproof and watertight, completely insulated and corrosion-free enclosures, Altech/Spelsberg TK series enclosures offer solutions. Enhance the value of your products with their appealing design in a variety of sizes with standard gray or transparent covers in different heights. The exceptional possibilities of subsequent processing (drilling, milling, bonding, lacquering, fitting components) permit virtually all special requirements to be met. Designed for tough industrial environments and a wide variety of applications, TK Enclosures are available with standard gray or tinted transparent covers in several heights. Sidewalls and endwalls are supplied smooth or with knockouts. Precision molded f

Polystyrene, Polyurethane Gasket, TK Series Light Gray Enclosure
Whenever electrical and electronic components need to be housed in dustproof and watertight, completely insulated and corrosion-free enclosures, Altech/Spelsberg TK series enclosures offer solutions. Enhance the value of your products with their appealing design in a variety of sizes with standard gray or transparent covers in different heights. The exceptional possibilities of subsequent processing (drilling, milling, bonding, lacquering, fitting components) permit virtually all special requirements to be met.
Designed for tough industrial environments and a wide variety of applications, TK Enclosures are available with standard gray or tinted transparent covers in several heights. Sidewalls and endwalls are supplied smooth or with knockouts. Precision molded f

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 115-904 1920-1946-ND 70075166
Product Name Enclosures, Boxes, & Cases Boxes Box; Polystyrene; Light Gray; Gray; 4.33 in.; 4.33 in.; 3.54 in.; -40 degC; 70
Type Junction Box Junction Box Junction Box
Material Polystyrene Polystyrene
NEMA Rating NEMA Enclosures; Type 4X NEMA Enclosures
Mounting Type Handheld
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

Sealed Enclosures - multiPANEL - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 31.49 inch (800 mm)
View Details
System enclosure - 850-826/002-000 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 9.45 inch (240 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers