Takachi Electronics Enclosure Co., Ltd. Handheld Enclosure, Abs, White; Enclosure Type Takachi CS115-W

Description
HANDHELD ENCLOSURE, ABS, WHITE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:11.99mm; External Width - Metric:63mm; External Depth - Metric:115mm; IP Rating:IP40; Body Color:White; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
HANDHELD ENCLOSURE, ABS, WHITE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:11.99mm; External Width - Metric:63mm; External Depth - Metric:115mm; IP Rating:IP40; Body Color:White; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handheld Enclosure, Abs, White; Enclosure Type Takachi - 68X2380 - Newark, An Avnet Company
Chicago, IL, United States
Handheld Enclosure, Abs, White; Enclosure Type Takachi
68X2380
Handheld Enclosure, Abs, White; Enclosure Type Takachi 68X2380
HANDHELD ENCLOSURE, ABS, WHITE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:11.99mm; External Width - Metric:63mm; External Depth - Metric:115mm; IP Rating:IP40; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

HANDHELD ENCLOSURE, ABS, WHITE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:11.99mm; External Width - Metric:63mm; External Depth - Metric:115mm; IP Rating:IP40; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 68X2380
Product Name Handheld Enclosure, Abs, White; Enclosure Type Takachi
Length 0.4720 inch (11.99 mm)
Width 2.48 inch (63 mm)
Depth 4.53 inch (115 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Features RoHS Compliant
View Details
GRP nR Zone 2 - universal-access-point-enclosure - BARTEC
Specs
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 6
View Details
IP67 Polycarbonate Enclosure With Metric Knockouts - SPCM Series - Takachi Electronics Enclosure Co., Ltd.
Specs
Type Pushbutton Enclosures; Junction Box
Shape Rectangular
Length 3.94 to 9.84 inch (100 to 250 mm)
View Details