Schneider Electric General Purpose Enclosures NSYPLSC2754AG

Description
Schneider Electric NSYPLSC2754AG
Request a Quote Datasheet
Description
Schneider Electric NSYPLSC2754AG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2113944 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2113944
General Purpose Enclosures 2113944
Schneider Electric NSYPLSC2754AG

Schneider Electric NSYPLSC2754AG

Supplier's Site
Boxes - 4008-NSYPLSC2754AG-ND - DigiKey
Thief River Falls, MN, United States
"BOX PLAS GRAY 10.63""L X 21.26""W"

"BOX PLAS GRAY 10.63""L X 21.26""W"

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number 2113944 4008-NSYPLSC2754AG-ND
Product Name General Purpose Enclosures Boxes
Shape Rectangular
Length 21.26 inch (540 mm)
Width 21.26 inch (540 mm)
Depth 9.06 inch (230 mm)
Material Fiberglass; Fibreglass Reinforced Polyester Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418H8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 16 inch (406 mm)
View Details
4 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details