Schneider Electric Boxes NSYPLM75PG

Description
"ENCLOSURE 29.41""L X 21.1""W"
Request a Quote Datasheet
Description
"ENCLOSURE 29.41""L X 21.1""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 4008-NSYPLM75PG-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE 29.41""L X 21.1""W"

"ENCLOSURE 29.41""L X 21.1""W"

Buy Now Datasheet
Wall Boxes - 2206400 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
2206400
Wall Boxes 2206400
Schneider Electric NSYPLM75PG Wall Box

Schneider Electric NSYPLM75PG Wall Box

Supplier's Site
Enclosure, Grey, Pet, Wall Mount Rohs Compliant Schneider Electric - 38AJ4186 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Grey, Pet, Wall Mount Rohs Compliant Schneider Electric
38AJ4186
Enclosure, Grey, Pet, Wall Mount Rohs Compliant Schneider Electric 38AJ4186
ENCLOSURE, GREY, PET, WALL MOUNT ROHS COMPLIANT: YES

ENCLOSURE, GREY, PET, WALL MOUNT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 4008-NSYPLM75PG-ND 2206400 38AJ4186
Product Name Boxes Wall Boxes Enclosure, Grey, Pet, Wall Mount Rohs Compliant Schneider Electric
Type Junction Box Junction Box
Material Fiberglass Fiberglass; Fibreglass Reinforced Polyester
Features Hinged Cover Hinged Cover; Locking
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228925 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.89 inch (175 mm)
Width 6.89 inch (175 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411XU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 7 inch (178 mm)
View Details
4 suppliers