Schneider Electric Boxes NSYPLAT1573G

Description
"ENCLOSURE GRAY 59.06""L X 29.53""W"
Request a Quote Datasheet
Description
"ENCLOSURE GRAY 59.06""L X 29.53""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 4008-NSYPLAT1573G-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE GRAY 59.06""L X 29.53""W"

"ENCLOSURE GRAY 59.06""L X 29.53""W"

Buy Now Datasheet
Floor Standing Enclosures - 130958 - RS Components, Ltd.
Corby, Northants, United Kingdom
Floor Standing Enclosures
130958
Floor Standing Enclosures 130958
Schneider Electric NSYPLAT1573G

Schneider Electric NSYPLAT1573G

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 4008-NSYPLAT1573G-ND 130958
Product Name Boxes Floor Standing Enclosures
Type Junction Box
Material Fiberglass Fiberglass; Fibreglass Reinforced Polyester
Features Hinged Cover Hinged Cover
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1927114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 9.84 inch (250 mm)
Depth 5.51 inch (140 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC720CT - AirClean Systems
Specs
Shape Rectangular
Length 41 inch (1041 mm)
Width 48 inch (1219 mm)
View Details