Schneider Electric Boxes NSYPLA1576G

Description
"ENCLOSURE GRAY 59.06""L X 29.53""W"
Request a Quote Datasheet
Description
"ENCLOSURE GRAY 59.06""L X 29.53""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 4008-NSYPLA1576G-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE GRAY 59.06""L X 29.53""W"

"ENCLOSURE GRAY 59.06""L X 29.53""W"

Buy Now Datasheet
Floor Standing Enclosures - 130985 - RS Components, Ltd.
Corby, Northants, United Kingdom
Floor Standing Enclosures
130985
Floor Standing Enclosures 130985
Schneider Electric NSYPLA1576G

Schneider Electric NSYPLA1576G

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 4008-NSYPLA1576G-ND 130985
Product Name Boxes Floor Standing Enclosures
Type Junction Box
Material Fiberglass Fiberglass; Fibreglass Reinforced Polyester
NEMA Rating Type 1 NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1411LU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 4 inch (102 mm)
View Details
4 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details