Schneider Electric NSYPLA1254TG
"ENCLOSURE GRY 49.21""L X 19.69""W"
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 130755 | 4008-NSYPLA1254TG-ND |
| Product Name | Floor Standing Enclosures | Boxes |
| Material | Glass Reinforced Polyester | Fiberglass |
| NEMA Rating | NEMA Enclosures | Type 1 |
| Features | Hinged Cover | Hinged Cover |