Schneider Electric Floor Standing Enclosures NSYPLA1073TG

Description
Schneider Electric NSYPLA1073TG
Request a Quote Datasheet
Description
Schneider Electric NSYPLA1073TG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Standing Enclosures - 130780 - RS Components, Ltd.
Corby, Northants, United Kingdom
Floor Standing Enclosures
130780
Floor Standing Enclosures 130780
Schneider Electric NSYPLA1073TG

Schneider Electric NSYPLA1073TG

Supplier's Site
Boxes - 4008-NSYPLA1073TG-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE GRY 39.37""L X 29.53""W"

"ENCLOSURE GRY 39.37""L X 29.53""W"

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number 130780 4008-NSYPLA1073TG-ND
Product Name Floor Standing Enclosures Boxes
Material Fiberglass; Fibreglass Reinforced Polyester Fiberglass
NEMA Rating NEMA Enclosures Type 1
Features Hinged Cover Hinged Cover
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Enclosures - technoBOX - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular; Square
Length 2.59 to 9.48 inch (65.79 to 241 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Enclosure - 16891295 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details