Schneider Electric General Purpose Enclosures NSYPHDZT774

Description
Schneider Electric NSYPHDZT774 Enclosure
Request a Quote
Description
Schneider Electric NSYPHDZT774 Enclosure
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 130484 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
130484
General Purpose Enclosures 130484
Schneider Electric NSYPHDZT774 Enclosure

Schneider Electric NSYPHDZT774 Enclosure

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 130484
Product Name General Purpose Enclosures
Length 16.54 inch (420 mm)
Width 29.53 inch (750 mm)
Depth 33.19 inch (843 mm)
Material Fiberglass; Fibreglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Enclosures - aluKOM - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Pushbutton Enclosures; Junction Box
Shape Rectangular; Square
Length 1.96 to 23.62 inch (49.78 to 600 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Enclosure - 16913274 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details