Schneider Electric NSYDCD2412
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 2882146 |
| Product Name | General Purpose Enclosures |
| Length | 5.83 inch (148 mm) |
| Width | 2.28 inch (58 mm) |
| Depth | 0.7087 inch (18 mm) |
| Material | Polypropylene |