Schneider Electric Filter, Painted Steel, Ip55, Enclosure Rohs Compliant Schneider Electric NSYCAP125LZF

Description
FILTER, PAINTED STEEL, IP55, ENCLOSURE ROHS COMPLIANT: YES
Datasheet
Description
FILTER, PAINTED STEEL, IP55, ENCLOSURE ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Painted Steel, Ip55, Enclosure Rohs Compliant Schneider Electric - 38AJ8561 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Painted Steel, Ip55, Enclosure Rohs Compliant Schneider Electric
38AJ8561
Filter, Painted Steel, Ip55, Enclosure Rohs Compliant Schneider Electric 38AJ8561
FILTER, PAINTED STEEL, IP55, ENCLOSURE ROHS COMPLIANT: YES

FILTER, PAINTED STEEL, IP55, ENCLOSURE ROHS COMPLIANT: YES

Supplier's Site
Cabinet Cooling, 60Mm X 180Mm X 240Mm; Product Range Schneider Electric - 52T4546 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet Cooling, 60Mm X 180Mm X 240Mm; Product Range Schneider Electric
52T4546
Cabinet Cooling, 60Mm X 180Mm X 240Mm; Product Range Schneider Electric 52T4546
CABINET COOLING, 60MM X 180MM X 240MM; Product Range:ClimaSys CA; Enclosure Material:Steel; Cooling Capacity:-; External Height - Metric:240mm; External Width - Metric:180mm; External Depth - Metric:60mm RoHS Compliant: Yes

CABINET COOLING, 60MM X 180MM X 240MM; Product Range:ClimaSys CA; Enclosure Material:Steel; Cooling Capacity:-; External Height - Metric:240mm; External Width - Metric:180mm; External Depth - Metric:60mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 38AJ8561
Product Name Filter, Painted Steel, Ip55, Enclosure Rohs Compliant Schneider Electric
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - ProtEX Vortex AC - Vortec
Specs
Type Enclosure
Application Industrial; Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Custom Clean Room Air Conditioner - AdvancAir® - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Cleanroom
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details