APC by Schneider Electric Surge Suppressor; No. Of Outlets Apc NET9RMBLK

Description
SURGE SUPPRESSOR; No. of Outlets:9Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:-; Cable Length:4.57m; Peak Surge Current:40kA; Energy Rating:2770J; Product Range:SurgeArrest Series RoHS Compliant: Yes
Datasheet
Description
SURGE SUPPRESSOR; No. of Outlets:9Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:-; Cable Length:4.57m; Peak Surge Current:40kA; Energy Rating:2770J; Product Range:SurgeArrest Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppressor; No. Of Outlets Apc - 53M3783 - Newark, An Avnet Company
Chicago, IL, United States
Surge Suppressor; No. Of Outlets Apc
53M3783
Surge Suppressor; No. Of Outlets Apc 53M3783
SURGE SUPPRESSOR; No. of Outlets:9Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:-; Cable Length:4.57m; Peak Surge Current:40kA; Energy Rating:2770J; Product Range:SurgeArrest Series RoHS Compliant: Yes

SURGE SUPPRESSOR; No. of Outlets:9Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:-; Cable Length:4.57m; Peak Surge Current:40kA; Energy Rating:2770J; Product Range:SurgeArrest Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 53M3783
Product Name Surge Suppressor; No. Of Outlets Apc
Number of Outlets 9
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1585T11D1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 11
Current 15.0 amps
View Details
United Kingdom 5-Position Socket Strip - 85031054 - Interpower
Specs
Voltage 250VAC
Number of Outlets 5
Current 13.0 amps
View Details
Extension Leads & Cable Reels - 6963641 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type g - british
Features On-Off Switch
View Details
Desktop Power Strip 3 Outlet - OME003.3A1U1C.1 - Omni Electrical
Specs
Voltage 120V
Frequency 60Hz
Number of Outlets 3
View Details