APC by Schneider Electric Surge Suppressor; 7; 15 A; 120 V; 50/60Hz; 2 in. H x 4.25 in. W x 10.50 in. D NET7

Description
Surge Suppressor, 7 Outlets, 120 V (Nom.) Input Voltage Maximum surge protection for business equipment. Receptacle style is NEMA 5-15R.
Datasheet
Description
Surge Suppressor, 7 Outlets, 120 V (Nom.) Input Voltage Maximum surge protection for business equipment. Receptacle style is NEMA 5-15R.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppressor; 7; 15 A; 120 V; 50/60Hz; 2 in. H x 4.25 in. W x 10.50 in. D - 70125404 - Allied Electronics, Inc.
Fort Worth, TX, USA
Surge Suppressor; 7; 15 A; 120 V; 50/60Hz; 2 in. H x 4.25 in. W x 10.50 in. D
70125404
Surge Suppressor; 7; 15 A; 120 V; 50/60Hz; 2 in. H x 4.25 in. W x 10.50 in. D 70125404
Surge Suppressor, 7 Outlets, 120 V (Nom.) Input Voltage Maximum surge protection for business equipment. Receptacle style is NEMA 5-15R.

Surge Suppressor, 7 Outlets, 120 V (Nom.) Input Voltage
Maximum surge protection for business equipment.
Receptacle style is NEMA 5-15R.

Supplier's Site
Suppressors; No. Of Outlets Apc - 49H9741 - Newark, An Avnet Company
Chicago, IL, United States
Suppressors; No. Of Outlets Apc
49H9741
Suppressors; No. Of Outlets Apc 49H9741
SUPPRESSORS; No. of Outlets:7Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Peak Surge Current:13kA; Energy Rating:1680J; Product Range:SurgeArrest Performance RoHS Compliant: Yes

SUPPRESSORS; No. of Outlets:7Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Peak Surge Current:13kA; Energy Rating:1680J; Product Range:SurgeArrest Performance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Strips Power Strips
Product Number 70125404 49H9741
Product Name Surge Suppressor; 7; 15 A; 120 V; 50/60Hz; 2 in. H x 4.25 in. W x 10.50 in. D Suppressors; No. Of Outlets Apc
Voltage 115V
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 2494592 - RS Components, Ltd.
Specs
Voltage 230 v ac
Number of Outlets 6
Outlets Type g - british
View Details
4-Position Accessory Power Strip w/Connector locks - 852J2D11 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1586T10D1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 10
Current 15.0 amps
View Details